location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant SL335s G7 Socket C32 Rack (1U) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant SL335s G7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
614046-B21 show
Show alternative article codes used in the online market place
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 14:26:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE ProLiant SL335s G7 Socket C32 Rack (1U) Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (1U) Socket C32
  • - Number of processors supported: 2
  • - Number of DIMM slots: 12
  • - Number of storage drives supported: 8
  • - USB 2.0 ports quantity: 2 Ethernet LAN (RJ-45) ports: 2
  • - Grey
Warranty: standard statement: Global limited
Long product name HPE ProLiant SL335s G7 Socket C32 Rack (1U) Grey :
The long product name of HPE ProLiant SL335s G7 Socket C32 Rack (1U) Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ProLiant SL335s G7 1U Left Tray Node Server
More>>>
Short summary description HPE ProLiant SL335s G7 Socket C32 Rack (1U) Grey:
This short summary of the HPE ProLiant SL335s G7 Socket C32 Rack (1U) Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant SL335s G7, Socket C32, AMD SP5100, AMD, 2,8 GHz, AMD Opteron, 16GB, 4GB

Long summary description HPE ProLiant SL335s G7 Socket C32 Rack (1U) Grey:
This is an auto-generated long summary of HPE ProLiant SL335s G7 Socket C32 Rack (1U) Grey based on the first three specs of the first five spec groups.

HPE ProLiant SL335s G7. Processor socket: Socket C32, Motherboard southbridge: AMD SP5100, Processor family: AMD. Supported DIMM module capacities: 16GB, 4GB, Maximum RDIMM memory: 192 GB, Maximum UDIMM memory: 32 GB. Storage drive sizes supported: 2.5,3.5", Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA, Pengontrol penyimpanan: HP Smart Array B110i. Maximum graphics card memory: 64 MB. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T, 1000BASE-TX, 100BASE-TX, 10BASE-T