location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Managed Color Flow MFP E77660z+ - Bundle Product 60 ppm Inkjet A3 2400 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide Managed Color Flow
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Managed Color Flow MFP E77660z+ - Bundle Product 60 ppm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z5G78A#B13
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Mar 2024 05:22:48
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide Managed Color Flow MFP E77660z+ - Bundle Product 60 ppm Inkjet A3 2400 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Color printing is within every business’ budget with HP PageWide Technology. Print professional-quality color for a breakthrough low cost—results you expect from HP for an exceptional value you can rely on.
  • - Annoying interruptions and complex maintenance can slow down printing and, ultimately, the pace of business. Avoid pauses in productivity with an HP PageWide device designed for maximum uptime—so you can count on reliable results day in and day out.
  • - HP printers have the industry’s strongest security[1] because they’re always on guard, continually detecting and stopping threats while adapting to new ones. And only HP printers automatically self-heal from attacks, so IT doesn’t need to intervene.
  • - Accelerate workflow, improve accuracy, and easily connect people throughout your organization. Complete high-volume scan jobs super-fast—up to 240 ipm[8]—and avoid extra steps with a Flow MFP designed for maximum productivity.
Warranty: 1 Year Parts Only. Extended Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP PageWide Managed Color Flow MFP E77660z+ - Bundle Product 60 ppm Inkjet A3 2400 x 1200 DPI :
The long product name of HP PageWide Managed Color Flow MFP E77660z+ - Bundle Product 60 ppm Inkjet A3 2400 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Inkjet, 2400 x 1200dpi, 60ppm, A3, 1200MHz, 5632MB, USB, CGD, 8″
More>>>
HP PageWide Managed Color Flow MFP E77660z+ - Bundle Product 60 ppm Inkjet A3 2400 x 1200 DPI:
The official description of HP PageWide Managed Color Flow MFP E77660z+ - Bundle Product 60 ppm Inkjet A3 2400 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Managed MFPs and printers are optimized for managed environments. Offering increased monthly page volumes and fewer interventions, this portfolio of products can help reduce printing and copying costs. See your HP Authorized Reseller for details.

Short summary description HP PageWide Managed Color Flow MFP E77660z+ - Bundle Product 60 ppm Inkjet A3 2400 x 1200 DPI:
This short summary of the HP PageWide Managed Color Flow MFP E77660z+ - Bundle Product 60 ppm Inkjet A3 2400 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Managed Color Flow MFP E77660z+ - Bundle Product 60 ppm, Inkjet, Colour printing, 2400 x 1200 DPI, Colour copying, A3, Black, White

Long summary description HP PageWide Managed Color Flow MFP E77660z+ - Bundle Product 60 ppm Inkjet A3 2400 x 1200 DPI:
This is an auto-generated long summary of HP PageWide Managed Color Flow MFP E77660z+ - Bundle Product 60 ppm Inkjet A3 2400 x 1200 DPI based on the first three specs of the first five spec groups.

HP PageWide Managed Color Flow MFP E77660z+ - Bundle Product 60 ppm. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 60 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Duplex functions: Print, Fax. Maximum ISO A-series paper size: A3. Product colour: Black, White

Affordable color printing for every office

Depend on lasting value. Get the results you expect for a game-changing low cost per color page.
Print more pages and replace cartridges less often with optional high-yield cartridges.[2]
Print even faster—and save even more per page—by setting this printer to General Office mode.[3]
Help keep energy costs down with the most efficient MFP in its class.[4]

Minimal interruptions. Maximum uptime.

Minimize interruptions with an HP PageWide Managed MFP designed for the least maintenance in its class.[5]
Print speeds up to 50% faster than competitors—as fast as 80 ppm in color and black-and-white.[6]
Organize, staple, collate, and hole-punch with advanced external finishing that helps you ramp up production.
Scan files directly to Microsoft® Office 365 and SharePoint, plus email, USB, and network folders.[7]

The world’s most secure printing[1]

Each printer in your fleet checks its operating code and repairs itself from attacks.
Your printer’s outgoing network connections are inspected to stop suspicious requests and thwart malware.
Memory activity is monitored to continually detect and stop attacks.
Firmware is automatically checked during startup to determine if it’s authentic code—digitally signed by HP.

Give workgroups the speed they need

Help workgroups capture every page easily and detect potential errors or missed pages—every time.
Enter data more quickly and accurately using the pull-out keyboard.
Help ensure every scanned document is properly oriented, cropped to size, and grayscale-optimized.
Load up to 200 pages into the automatic document feeder for fast, unattended scanning.

Printing
Duplex printing mode
Auto/Manual
Print resolution colour
2400 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
60 ppm
Print speed (colour, normal quality, A4/US Letter)
60 ppm
Print speed (black, draft quality, A4/US Letter)
80 ppm
Print speed (colour, draft quality, A4/US Letter)
80 ppm
Print speed (ISO/IEC 24734) black
60 ppm
Print speed (ISO/IEC 24734) colour
60 ppm
Duplex print speed (black, normal quality, A4/US Letter)
40 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
40 ppm
Time to first page (black, normal)
10,6 s
Time to first page (colour, normal)
10,7 s
Print margins (top, bottom, right, left)
4,23 mm
N-in-1 print function
Yes
Secure printing
Yes
Cover page printing function
Yes
Booklet printing function
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
60 cpm
Copy speed (colour, normal quality, A4)
60 cpm
Copy speed (black, draft, A4)
60 cpm
Copy speed (colour, draft, A4)
60 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Background adjustment function
Yes
Auto fit function
Yes
Edge erase function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS/CCD
Scan to
E-mail, Network folder, USB, Fax, Software
Image formats supported
JPEG, MTIFF, TIFF
Document formats supported
CSV, HTML, PDF, RTF, UNICODE, XPS
Input colour depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
TWAIN version
2,1
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Auto-redialing
Yes
Speed dialing
Yes
Fax forwarding
Yes
Fax broadcasting
210 locations
Fax delayed sending
No
Auto reduction
Yes
Distinctive ring
No
Features
Recommended duty cycle
2500 - 50000 pages per month
Maximum duty cycle *
200000 pages per month
Duplex functions *
Print, Fax
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.7, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
All-In-One-multitasking
Yes
Country of origin
Netherlands
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
3000 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
200 sheets
Maximum number of input trays
5
Maximum input capacity
4650 sheets
Maximum output capacity
3250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Matte paper, Photo paper, Plain paper, Recycled paper, Rough paper, Thick paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4
Paper handling
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5
Custom media width
99,1 - 304,8 mm
Custom media length
127 - 457,2 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
3
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-PEAP, EAP-TLS, FIPS 140, HTTPS, IPSec, SNMPv3, SSL/TLS
Email over SSL
Yes
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint
Performance
Maximum internal memory
5632 MB
Memory slots
1
Internal storage capacity
500 GB
Internal memory *
5632 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
CGD
Display diagonal
20,3 cm (8")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (max)
760 W
Power consumption (PowerSave)
0,2 W
Power consumption (printing)
760 W
Power consumption (ready)
51 W
Power consumption (sleep)
1,3 W
Power consumption (off)
0,2 W
Energy Star Typical Electricity Consumption (TEC)
1,235 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP ePrint
Yes
HP Auto-On/Auto-Off
Yes
HP Software provided
HP Connected, HP Device Experience (DXP), HP PCL 6 Printer Driver, HP Software Installer/Uninstaller
System requirements
Windows operating systems supported
Windows XP Home, Windows 7, Windows Vista, Windows 10, Windows 8.1, Windows 10 x64, Windows 8.1 x64, Windows XP, Windows 8
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan
Linux operating systems supported
Yes
Other operating systems supported
Linux, Android
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
10 - 80%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 4572 m
Certificates
Certification
CISPR 22:2008 Class A, CISPR 32:2012 Class A, EN 55032:2012 Class A, EN 61000-3-3:2013, EN 61000-3-2:2014
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver
Doesn't contain
Mercury
Weight & dimensions
Width
1245 mm
Depth
693 mm
Height
1222 mm
Weight
109,4 kg
Packaging data
Package width
790 mm
Package depth
760 mm
Package height
1027 mm
Package weight
171 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
8000 pages
Included cartridge capacity (CMY)
10000 pages
Cables included
AC
Power cord included
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
8443310000
Pallet weight
109,4 g
Number of layers per pallet
1 pc(s)
Quantity per pallet
1 pc(s)
Technical details
Number of cartons per pallet layer
1 pc(s)
Other features
Number of users
30 user(s)
Pallet dimensions (W x D x H)
790 x 760 x 1027 mm
Printer management
HP JetAdvantage Security Manager; HP SNMP Proxy Agent; HP Web JetAdmin Software; HP WS Pro Proxy Agent; Printer Administrator Resource Kit for HP Universal Print Driver
Recommended system requirements
2 GB available hard disk space;
PictBridge
No
Finishing option
Yes
Pallet dimensions (W x D x H) (imperial)
789,9 x 759,5 x 1026,2 mm (31.1 x 29.9 x 40.4")
Pallet weight (imperial)
109,4 kg (241.2 lbs)
Documentation CD
Yes
Number of print heads
1
Disclaimer HP PageWide Managed Color Flow MFP E77660z+ - Bundle Product 60 ppm Inkjet A3 2400 x 1200 DPI:
Disclaimer

[1] Based on HP review of 2018 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit www.hp.com/go/PrintersThatProtect. For more information: www.hp.com/go/printersecurityclaims [2] High-yield cartridges are not included in printer purchase; purchase separately. Learn more at www.hp.com/go/learnaboutsupplies [3] Comparison based on printing in Professional Mode.. [4] Energy claim based on TEC data reported on energystar.gov as of February 2018. Data normalized to determine energy efficiency of in-class A3 color laser printers and MFPs with published speeds of 20 to 80 ppm, excluding other HP PageWide products. Subject to device settings. Actual results may vary. [5] Fewer service parts claim based on HP analysis of leading in-class A3 color laser printers and MFPs as of February 2018; calculations use publicly available and/or published manufacturer rated yields for long-life consumables and assume 600,000 pages printed (using a 60% black/40% color ratio). Learn more at www.hp.com/go/pagewideclaims [6] Comparison of HP PageWide A3 devices with leading in-class color ink/laser MFPs ($3000–$11299 and €2820-€11199), and color ink/laser single function printers ($1500-$4799 and €1410-€4599) as of February 2018; market share as reported by IDC as of Q3 2017, excluding other HP PageWide products. HP PageWide speeds based on General Office mode and exclude first page. Learn more at www.hp.com/go/printerspeeds [7] Requires an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see www.hpconnected.com [8] Scan speeds measured from ADF. Actual processing speeds may vary depending on scan resolution, network conditions, computer performance, and ap