HP logo

HP Ink Tank Wireless 416, Print, copy, scan, wireless

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21774
Info modified on:
06 Nov 2024, 00:48:48
Bullet Points HP Ink Tank Wireless 416, Print, copy, scan, wireless:
  • - Get up to 8,000 color or 6,000 black pages at an extremely low cost-per page.<sup>[1,2]</sup>
  • - Restore ink levels with resealable bottles and our spill-free refill system.<sup>[7]</sup>
  • - Print darker, crisper text,<sup>[4]</sup> and get borderless, fade-resistant photos and documents that last up to 22 times longer.<sup>[5]</sup>
  • - Print, scan, and easily order ink from your smartphone or tablet, with the HP Smart app.<sup>[3]</sup>
Long product name HP Ink Tank Wireless 416, Print, copy, scan, wireless:

Ink Tank Wireless 416

HP Ink Tank Wireless 416, Print, copy, scan, wireless:

Print at high volumes for an extremely low cost-per-page,[1] and get easy mobile printing.[6] With a reliable, spill-free ink system,[7] you'll be able to print up to 8,000 pages color or 6,000 pages black,[2] and produce exceptional quality.

Short summary description HP Ink Tank Wireless 416, Print, copy, scan, wireless:

HP Ink Tank Wireless 416, Print, copy, scan, wireless, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP Ink Tank Wireless 416, Print, copy, scan, wireless:

HP Ink Tank Wireless 416, Print, copy, scan, wireless. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Reasons to buy
Specs
Distributors
Loading...
Disclaimer HP Ink Tank Wireless 416, Print, copy, scan, wireless Z4B55A:
[1] HP ink bottles compared to HP ink cartridges. Cost per page based on expected black and composite (cyan/magenta/yellow) page yield results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see hp.com/go/learnaboutsupplies. [2] Black and composite color average per bottle (cyan/magenta/yellow) results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. An additional black ink bottle is required to print 8,000 color test pages. [3] Requires the HP Smart app download. Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at support.hp.com/us-en/document/c03561640. For details on local printing requirements see hp.com/go/mobileprinting. [4] Based on HP internal optical density testing comparing with HP DeskJet 5800 series with HP 51 and HP 52 inks. [5] Plain paper documents and photos stored under glass with OEM inks. Compared to tested in-class competing OEM ink tank systems from Epson, Canon, and Brother. See June 8, 2017 Statement and Wilhelm Imaging Research report Wilhelm-research.com and hp.com/go/printpermanence. Brazil, China, Indonesia, Malaysia only footnote: Plain paper documents and photos stored under glass with OEM inks. Compared to tested in-class competing OEM ink tank systems. [6] For details on local
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.