location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 5014 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5014
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z4A61A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905469543 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:30
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 06 Nov 2020
Product end of life date
Bullet Points HP ENVY 5014 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connect on any mobile device or PC with dual band Wi-Fi®,[2] get fast setup with Bluetooth® Smart,[3] and achieve easy mobile printing with the HP Smart app.[4]
  • - Print more high-quality documents and photos with Original HP high-yield ink cartridges.[5]
  • - Get fast print speeds, and easily scan and copy with the mono touchscreen display.
Long product name HP ENVY 5014 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi :
The long product name of HP ENVY 5014 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ENVY 5014 All-in-One Printer
More>>>
HP ENVY 5014 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:
The official description of HP ENVY 5014 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get affordable prints and increased versatility. Set up, connect, and print right from your smartphone,[1] and produce high-quality photos and everyday documents with low-priced ink cartridges. Print, scan, and copy with ease.

Short summary description HP ENVY 5014 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:
This short summary of the HP ENVY 5014 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 5014, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP ENVY 5014 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:
This is an auto-generated long summary of HP ENVY 5014 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP ENVY 5014. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 7 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Wireless connectivity you can count on

Get simple Wi-Fi® setup in less than a minute, and start printing fast.[3]
Have confidence in your connection with steady performance from dual band Wi-Fi®.[2]
Scan on the go, print from social media and the cloud, and easily order ink, with the HP Smart app.[4]
Easily print from a variety of smartphones and tablets.[1]

More ink, more prints

Print up to twice as many pages or photos with Original HP high-yield ink cartridges.[5]
Make an impression with Original HP ink cartridges – designed to deliver vivid color and crisp, sharp text.
Create high-quality borderless photos and flyers – right in your home.

Quick and easy. Print. Scan. Copy.

Print scan, and copy with fast speeds, and keep tasks moving.
Speed through multipage print jobs with automatic two-sided printing.
Create timesaving shortcuts and easily print, scan, and copy directly at the printer.

HP Smart App

Set up, scan, print, and manage your HP printer.

35-page automatic document feeder
35-page automatic document feeder

Automatic document feeder

Print, scan, copy, fax

Scan on the go, print from social media and the cloud, easily order ink, and quick setup with HP Smart app.

Bluetooth® Smart
Bluetooth® Smart

Connect using Bluetooth smart technology

Dual-band Wi-Fi®
Dual-band Wi-Fi®

Get connected and start printing fast with seamless Wi-Fi® setup from your smartphone.

Automatic two-sided printing
Automatic two-sided printing

Speed through multipage print jobs with automatic two-sided printing.

Printing
Duplex printing mode
Auto
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
10 ppm
Print speed (colour, normal quality, A4/US Letter)
7 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (colour, draft quality, A4/US Letter)
17 ppm
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
19 s
Print margin top (min)
3 mm
Print margin bottom (min)
3 mm
Print margin left (min)
3 mm
Print margin right (min)
3 mm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 300 DPI
Copy speed (black, normal quality, A4)
8 cpm
Copy speed (colour, normal quality, A4)
4 cpm
Copy speed (black, draft, A4)
20 cpm
Copy speed (colour, draft, A4)
14 cpm
Maximum number of copies
50 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail
Scan speed (colour)
3 ppm
Scan speed (black)
7 ppm
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF
Grayscale levels
256
Scan drivers
TWAIN
TWAIN version
2,1
Fax
Faxing *
No
Features
Recommended duty cycle
100 - 400 pages per month
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
Country of origin
Thailand
HP segment
Home, Home office
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
25 sheets
Auto document feeder (ADF)
No
Maximum number of input trays
1
Maximum input capacity
100 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Labels, Letterhead, Matte paper, Photo paper, Plain paper, Recycled paper
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
DL
Photo paper sizes
10x15 cm
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
5,59 cm (2.2")
Touchscreen
Yes
Control type
Touch
Colour display
No
Power
Power consumption (printing)
14 W
Power consumption (ready)
3,75 W
Power consumption (sleep)
0,89 W
Power consumption (off)
0,11 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
HP Photo Creations
Yes
HP Software provided
HP Printer Software
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista Business, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
445 mm
Depth
367 mm
Height
128 mm
Weight
5,41 kg
Packaging data
Package width
485 mm
Package depth
168 mm
Package height
445 mm
Package weight
6,45 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
105 pages
Included cartridge capacity (CMY)
100 pages
Power cord included
Yes
Logistics data
Pallet weight
473 kg
Number of cartons per pallet
14 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet
70 pc(s)
Disclaimer HP ENVY 5014 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:
Disclaimer

[1] For details on local printing requirements see hp.com/go/mobile printing. [2] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®. [3] Based on internal HP testing. Average timing estimate based on plugged-in printer and downloaded HP Smart app. Printer and mobile device must be able to connect to wireless network. Mobile device needs to support Bluetooth v4.0+ and be enabled. Performance varies depending on user network connection and other factors. For details on Bluetooth® Smart see www.hp.com/go/bleprinting. Bluetooth is a trademark owned by its proprietor and used by HP under license. For details on local printing requirements see www.hp.com/go/mobile printing. [4] Requires the HP Smart app download. Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at support.hp.com/us-en/document/c03561640. For details on local printing requirements see hp.com/go/mobileprinting. [5] Based on cartridge yields for HP 65XL/304XL ink cartridges compared with HP 65/304 standard ink cartridges. For more information, see hp.com/go/learnaboutsupplies.