HP logo

HP PageWide 777z Thermal inkjet A3 2400 x 1200 DPI 45 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16685
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
31 Jan 2020
Long product name HP PageWide 777z Thermal inkjet A3 2400 x 1200 DPI 45 ppm Wi-Fi:

HP PageWide Pro 777z Multifunction Printer

HP PageWide 777z Thermal inkjet A3 2400 x 1200 DPI 45 ppm Wi-Fi:

Business moves fast, and slowing down means falling behind. It’s why HP built the next generation of HP PageWide Pro—to power productivity with an efficient wireless MFP that delivers the lowest color cost,[2] maximum uptime, and strong security.
Breakthrough value—the lowest cost per color page[1]
High-yield cartridges for an even better value[3]
General Office mode for faster, lower-cost prints[4]
Best-in-class energy efficiency[2]
Fewer parts, less maintenance[5]
Up to 50% faster than competitors—as fast as 65 ppm[6]
Print Microsoft® Word and PowerPoint® from USB[7]
Range of accessories to easily customize
Built-in security features
PIN/Pull printing to help secure data
HP JetAdvantage Security Manager[8]
Instant threat notification

Short summary description HP PageWide 777z Thermal inkjet A3 2400 x 1200 DPI 45 ppm Wi-Fi:

HP PageWide 777z, Thermal inkjet, Colour printing, 2400 x 1200 DPI, A3, Direct printing, Black, White

Long summary description HP PageWide 777z Thermal inkjet A3 2400 x 1200 DPI 45 ppm Wi-Fi:

HP PageWide 777z. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 45 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black, White

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.