location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Managed Color P75250dn inkjet printer Colour 2400 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Managed Color P75250dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y3Z49A#B19
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Mar 2024 05:51:52
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide Managed Color P75250dn inkjet printer Colour 2400 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Color printing is within every business’ budget with HP PageWide Technology. Print professional-quality color for a breakthrough low cost—results you expect from HP for an exceptional value you can rely on.
  • - Annoying interruptions and complex maintenance slow down printing and, ultimately, the pace of business. Avoid pauses in productivity with an HP PageWide printer designed for maximum uptime—so you can count on reliable results day in and day out.
  • - HP printers have the industry’s strongest security[1] because they’re always on guard, continually detecting and stopping threats while adapting to new ones. And only HP printers automatically self-heal from attacks, so IT doesn’t need to intervene.
  • - Saving resources is better for the planet and every business’ bottom line. Help keep costs low with the most efficient printer in its class;[2] HP PageWide Technology uses less energy than any laser competitor[2] while delivering high performance.
Warranty: 1 Year Parts Only. Extended Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP PageWide Managed Color P75250dn inkjet printer Colour 2400 x 1200 DPI A3 :
The long product name of HP PageWide Managed Color P75250dn inkjet printer Colour 2400 x 1200 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PageWide Managed Color P75250dn, Inkjet, 2400 x 1200dpi, 50ppm, A3, 2560MB, CGD, 10.92″
More>>>
HP PageWide Managed Color P75250dn inkjet printer Colour 2400 x 1200 DPI A3:
The official description of HP PageWide Managed Color P75250dn inkjet printer Colour 2400 x 1200 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A new era of low-cost color, high productivity, and strongest security[1]
HP Managed MFPs and printers are optimized for managed environments. Offering increased monthly page volumes and fewer interventions, this portfolio of products can help reduce printing and copying costs. See your HP Authorized Reseller for details.

Short summary description HP PageWide Managed Color P75250dn inkjet printer Colour 2400 x 1200 DPI A3:
This short summary of the HP PageWide Managed Color P75250dn inkjet printer Colour 2400 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Managed Color P75250dn, Colour, 4, 2400 x 1200 DPI, A3, 200000 pages per month, 50 ppm

Long summary description HP PageWide Managed Color P75250dn inkjet printer Colour 2400 x 1200 DPI A3:
This is an auto-generated long summary of HP PageWide Managed Color P75250dn inkjet printer Colour 2400 x 1200 DPI A3 based on the first three specs of the first five spec groups.

HP PageWide Managed Color P75250dn. Colour, Number of print cartridges: 4, Maximum duty cycle: 200000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 50 ppm. Duplex printing. Display: CGD, Product colour: Black, White

Affordable color printing for every office

Depend on lasting value. Get the results you expect for a game-changing low color cost per page.
Print more pages and replace cartridges less often with optional high-yield cartridges.[3]
Print even faster—and save even more per page—by setting this printer to General Office mode.[4]
Help keep energy costs down with the most efficient printer in its class.[2]

Minimal interruptions. Maximum uptime.

Minimize interruptions with an HP PageWide printer designed for less maintenance than laser competitors.[5]
Print speeds up to 50% faster than competitors—as fast as 70 ppm in color and black-and-white.[6]
Print Microsoft® Word and PowerPoint® files with a USB port that quickly recognizes, formats, and prints.[7]
Equip this HP PageWide printer with a variety of accessories to meet the needs of your office.

The world’s most secure printing[1]

Each printer in your fleet checks its operating code and repairs itself from attacks.
Your printer’s outgoing network connections are inspected to stop suspicious requests and thwart malware.
Memory activity is monitored to continually detect and stop attacks.
Firmware is automatically checked during startup to determine if it’s authentic code—digitally signed by HP.

Designed with the environment in mind

Conserve resources with HP PageWide—designed to use less energy than any laser printer in its class.[2]
This printer meets rigorous standards for ISO class 5 cleanrooms—perfect for sensitive environments.
Help reduce your impact. Count on easy cartridge recycling at no charge through HP Planet Partners.[8]
Keep noise to a minimum with a printer designed to be quiet. Place it near people without disrupting work.

Features
Recommended duty cycle
2500 - 40000 pages per month
Duplex printing *
Yes
Duplex printing mode
Auto/Manual
Page description languages *
PCL 5, PCL 6, PCL XL, PostScript 3, PJL, PCLm, PDF, JPEG
Printing colours *
Black, Cyan, Magenta, Yellow
Ink type
Pigment-based ink
Colour *
Yes
Maximum duty cycle *
200000 pages per month
Number of print cartridges *
4
HP segment
Business
Printing
Print resolution black
1200 x 1200 DPI
Print resolution colour
2400 x 1200 DPI
Print speed (colour, draft quality, A4/US Letter)
70 ppm
Print speed (black, draft quality, A4/US Letter)
70 ppm
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Print speed (colour, normal quality, A4/US Letter)
50 ppm
Time to first page (black, normal)
7,3 s
Time to first page (colour, normal)
7,5 s
Duplex print speed (black, normal quality, A4/US Letter)
35 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
35 ppm
Print margins (top, bottom, right, left)
4,23 mm
Input & output capacity
Total number of input trays *
2
Total input capacity *
550 sheets
Total output capacity *
500 sheets
Maximum number of input trays *
5
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
4650 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Legal, Oficio, Letter, 16K, Executive, Statement, Index card, Hagaki card
JIS B-series sizes (B0...B9)
B4, B5, B6
Envelopes sizes
B5, 10, C5, 9, DL, Monarch, C6
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
11x17, 4x6"
Custom media width
99,1 - 304,8 mm
Custom media length
127 - 457,2 mm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
3
PictBridge
No
Direct printing
No
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Security algorithms
EAP-PEAP, EAP-TLS, FIPS 140, HTTPS, IPSec, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint
Performance
Internal memory *
1536 MB
Maximum internal memory
2560 MB
Card reader integrated
No
Built-in processor
Yes
Processor frequency
1200 MHz
Design
Market positioning *
Business
Product colour *
Black, White
Built-in display *
Yes
Display
CGD
Colour display
Yes
Display diagonal
10,9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Country of origin
Malaysia
Design
Certification
CISPR 22:2008 Class A; CISPR 32:2012 Class A; EN 55032:2012 Class A; FCC CFR 47 Part 15 Class A / ICES-003, Issue 6 Class A; EN 61000-3-3:2013; EN 61000-3-2:2014
Power
Power consumption (printing) *
430 W
Power consumption (off)
0,2 W
Power consumption (ready)
17 W
Power consumption (PowerSave)
0,2 W
Power consumption (max)
430 W
Energy Star Typical Electricity Consumption (TEC)
0,444 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Packaging content
Quick installation guide
Yes
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Recommended system requirements
Windows® 10, 8.1, 8, 7: 1 GHz 32-bit or 64-bit processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer. Windows Vista®: 800 MHz processor (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer 8. Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer 8
Windows operating systems supported
Windows 11, Windows 8, Windows 7, Windows 8.1, Windows 10, Windows Vista
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.10 Yosemite
Other operating systems supported
Linux, Android
Operational conditions
Recommended humidity operating range
30 - 70%
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Doesn't contain
Mercury
Weight & dimensions
Pallet dimensions (W x D x H)
790 x 760 x 2080 mm
Width
604 mm
Depth
595 mm
Height
462 mm
Weight
50,7 kg
Packaging data
Cables included
AC
Power cord included
Yes
Package width
790 mm
Package depth
760 mm
Package height
651 mm
Package weight
57,6 kg
Technical details
Number of cartons per pallet layer
1 pc(s)
Logistics data
Pallet weight
182,8 g
Number of layers per pallet
3 pc(s)
Quantity per pallet
3 pc(s)
Other features
All-In-One-multitasking
Yes
Optical scanning resolution
600 x 600 DPI
Print technology
Inkjet
Pallet dimensions (W x D x H) (imperial)
789,9 x 759,5 x 2080,3 mm (31.1 x 29.9 x 81.9")
Pallet weight (imperial)
182,8 kg (402.9 lbs)
Copy speed (colour, draft, A4)
50 cpm
Copy speed (black, normal quality, A4)
50 cpm
Copy speed (colour, normal quality, A4)
35 cpm
Scan technology
CIS
Image formats supported
JPEG
Number of users
30 user(s)
Disclaimer HP PageWide Managed Color P75250dn inkjet printer Colour 2400 x 1200 DPI A3:
Disclaimer

[1] Based on HP review of 2018 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit hp.com/go/PrintersThatProtect. For more information: hp.com/go/printersecurityclaims.
[2] Energy claim based on TEC data reported on energystar.gov as of February 2018. Data normalized to determine energy efficiency of in-class A3 color laser printers and MFPs with published speeds of 20 to 80 ppm, excluding other HP PageWide products. Subject to device settings. Actual results may vary.
[3] High-yield cartridges are not included in printer purchase; purchase separately. Learn more at hp.com/go/learnaboutsupplies.
[4] Comparison based on printing in Professional Mode.
[5] Fewer service parts claim based on HP analysis of leading in-class A3 color laser printers and MFPs as of February 2018; calculations use publicly available and/or published manufacturer rated yields for long-life consumables and assume 600,000 pages printed (using a 60% black/40% color ratio). Learn more at hp.com/go/pagewideclaims.
[6] Comparison of HP PageWide A3 devices with the majority of in-class color ink/laser MFPs ($3,000-$10,299 and €2,820-€10,199), and color ink/laser single function printers ($1,500-$4,299 and €1,410-€4,099) as of April 2018 excluding other HP PageWide products; competitive set based on market share data as reported by IDC as of Q4 2017, MSRP data provided by gap intelligence and/or Buyers Lab. HP PageWide speeds based on General Office mode and exclude first page. Learn more at hp.com/go/printerspeeds.
[7] Feature works with Microsoft® Word and PowerPoint® 2003 and later. Only Latin language fonts are supported.
[8] Program availability varies. For more information, visit hp.com/recycle.