HP logo

HP PageWide 750dn inkjet printer Colour 2400 x 1200 DPI A3

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18567
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
31 Jan 2020
Long product name HP PageWide 750dn inkjet printer Colour 2400 x 1200 DPI A3:

HP PageWide Pro 750dn Printer

HP PageWide 750dn inkjet printer Colour 2400 x 1200 DPI A3:

Business moves fast, and slowing down means falling behind. It’s why HP built the next generation of HP PageWide Pro—to power productivity with a smart, efficient printer that delivers the lowest color cost,[2] maximum uptime, and strong security.
HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.
HP PageWide is designed with fewer moving parts. The stationary, page-width print bar enables unmatched speeds, improved reliability, and fewer replacement parts, all with professional print quality at the lowest total cost of operation in its class.

Short summary description HP PageWide 750dn inkjet printer Colour 2400 x 1200 DPI A3:

HP PageWide 750dn, Colour, 4, 2400 x 1200 DPI, A3, 75000 pages per month, 35 ppm

Long summary description HP PageWide 750dn inkjet printer Colour 2400 x 1200 DPI A3:

HP PageWide 750dn. Colour, Number of print cartridges: 4, Maximum duty cycle: 75000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 35 ppm. Duplex printing. Display: CGD, Product colour: White

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.