location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z9+dr 44-in PostScript Printer with V-Trimmer TAA Compliant large format printer Thermal inkjet Colour 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet Z9+dr 44-in PostScript Printer with V-Trimmer TAA Compliant
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X9D24B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018704961 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 18:52:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet Z9+dr 44-in PostScript Printer with V-Trimmer TAA Compliant large format printer Thermal inkjet Colour 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Produce professional photo-quality prints with smooth transitions using HP Pixel Control—no need for light inks with new high-definition HP printheads. Achieve expanded gamut with RGB HP Vivid Photo Inks. Upgrade to get superior gloss uniformity.[4]
  • - Print 2.5 times faster[1] without losing quality with 2400 nozzle-per-inch high-definition printheads. Cut post-processing labor time up to 20% with the first printer to include an integrated vertical trimmer.[2] Save time with dual roll support.[2]
  • - Simplify your workflow. Easily design applications from posters to banners and canvas with the HP Applications Center.[3] Use your current RIPs.[6] Get remote visibility and control to better manage your print production environment with HP PrintOS.
Long product name HP Designjet Z9+dr 44-in PostScript Printer with V-Trimmer TAA Compliant large format printer Thermal inkjet Colour 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN :
The long product name of HP Designjet Z9+dr 44-in PostScript Printer with V-Trimmer TAA Compliant large format printer Thermal inkjet Colour 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thermal inkjet, 1118 x 1676 mm, 2400 x 1200dpi, A0, WiFi, USB
More>>>
HP Designjet Z9+dr 44-in PostScript Printer with V-Trimmer TAA Compliant large format printer Thermal inkjet Colour 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN:
The official description of HP Designjet Z9+dr 44-in PostScript Printer with V-Trimmer TAA Compliant large format printer Thermal inkjet Colour 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Deliver photo-quality prints 2.5 times faster[1] without losing quality. Cut post-processing time up to 20% with the first printer to include an integrated vertical trimmer.[2] Simplify your workflow with new tools in the HP Applications Center.[3]

Short summary description HP Designjet Z9+dr 44-in PostScript Printer with V-Trimmer TAA Compliant large format printer Thermal inkjet Colour 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN:
This short summary of the HP Designjet Z9+dr 44-in PostScript Printer with V-Trimmer TAA Compliant large format printer Thermal inkjet Colour 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Z9+dr 44-in PostScript Printer with V-Trimmer TAA Compliant, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF, Blue, Chromatic red, Cyan, Green, Grey, Magenta, Matte black, Photo black, Yellow, 1118 x 1676 mm, Banner, Bond paper, Coated paper, Photo paper

Long summary description HP Designjet Z9+dr 44-in PostScript Printer with V-Trimmer TAA Compliant large format printer Thermal inkjet Colour 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN:
This is an auto-generated long summary of HP Designjet Z9+dr 44-in PostScript Printer with V-Trimmer TAA Compliant large format printer Thermal inkjet Colour 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet Z9+dr 44-in PostScript Printer with V-Trimmer TAA Compliant. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF. Maximum print size: 1118 x 1676 mm, Paper tray media types: Banner, Bond paper, Coated paper, Photo paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Internal storage capacity: 500 GB, Storage media: HDD. Power supply: 100 W, Power consumption (off): 0,1 W

AMAZING—Deliver high quality with confidence

Impress the most demanding customers with smooth transitions and sharp details thanks to HP Pixel Control.
No need for light inks using new high-definition HP printheads with dual drop technology.
Achieve expanded gamut with RGB HP Vivid Photo Inks and the embedded spectrophotometer.[5]
Get superior gloss uniformity by upgrading your printer to include HP Gloss Enhancer.[4]

FAST—Work without delays

Cut post-processing labor time up to 20% with the first printer to include an integrated vertical trimmer.[2]
Print up to 2.5 times faster[1] without losing quality, with 2400 nozzle-per-inch high-definition printheads.
Spend less time on media changes and adjustments with dual roll support and automatic roll switching.[2]

SIMPLE—New tools for you and your customers

Easily design applications from posters to banners and canvas with the HP Applications Center.[3]
No disruption to your workflow, keep using your current RIPs, validated with HP RIP certification program.[6]
Get remote visibility and control to better manage your print production environment with HP PrintOS.
Enjoy one-click printing that also helps reduce media waste using HP Click printing software.[7]

Printing
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
9
Page description languages *
HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF
Printing colours *
Blue, Chromatic red, Cyan, Green, Grey, Magenta, Matte black, Photo black, Yellow
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
1118 x 1676 mm
Paper tray media types *
Banner, Bond paper, Coated paper, Photo paper
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Media thickness
0.8 mm
Maximum roll diameter
13,5 cm
Print margin cut-sheet
5 x 17 x 5 x 5
Media width (rolls)
279 x 1118 mm
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Direct printing
Yes
Performance
Product colour *
Black
Built-in display *
Yes
Internal storage capacity
500 GB
Storage media
HDD
Brand-specific features
HP Web Jetadmin
Yes
Power
Power supply
100 W
Power consumption (off)
0,1 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1802 mm
Depth
695 mm
Height
998 mm
Weight
98 kg
Packaging data
Package width
1950 mm
Package depth
766 mm
Package height
718 mm
Package weight
137 kg
Quick start guide
Yes
Other features
Electromagnetic compatibility
Compliant with Class B requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia (ACMA), New Zealand (RSM), China (CCC), Japan (VCCI), Korea (KCC), South Africa (SABS)
Country Distributor
United States 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Designjet Z9+dr 44-in PostScript Printer with V-Trimmer TAA Compliant large format printer Thermal inkjet Colour 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN:
Disclaimer

[1] Based on internal HP testing. Up to 2.5 times faster printing compared to the HP DesignJet Z3200 Photo Printer series. May vary depending on print mode and media type. [2] Vertical trimmer and dual rolls included with the HP DesignJet Z9+dr 44-in PostScript® Printer with V-Trimmer only. Up to 20% reduction in post-processing labor time based on internal HP testing compared to HP DesignJet Z9+dr series printers without built-in vertical trimmer. [3] Requires an HP Applications Center account, Internet connection, and connected Internet-capable device. For more information, see www.hpapplicationscenter.com. [4] Based on internal HP testing, comparing to HP DesignJet Z9+ series printers without gloss enhancer. HP Gloss Enhancer can be used on photo paper, with the exception of matte-finish papers. Optional upgrade available second half 2018. [5] Embedded in the HP DesignJet Z9+ Printer series is an i1 spectrophotometer from X-Rite. Close collaboration between HP and X-Rite ensures a reliable solution that’s been thoroughly tested to meet customer demands for ease, quality, and dependability. [6] For a list of HP certified RIPs, visit: www8.hp.com/us/en/large-format-printers/designjet-printers/zseries-rips.html. [7] Once image is selected, one-click printing when printing the entire file without any modifications to the print settings. Applicable to PDF, JPEG, TIFF, and HP-GL/2 files.