HP logo

HP 63 2-pack Black/Tri-color Original Ink Cartridges

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15717
Info modified on:
27 Sept 2024, 15:00:22
Bullet Points HP 63 2-pack Black/Tri-color Original Ink Cartridges:
  • - Easily complete your projects. More accurate alerts can help ensure you don’t run out of ink at the wrong time.
  • - Performance you can count on—produce high-quality prints throughout the life of your cartridge.
  • - Choose Original HP ink cartridges specially designed to work with your printer and HP photo papers for vibrant photos and impressive reports.
  • - Make a great impression with Original HP ink cartridges—designed to deliver vivid color and crisp, sharp text.
  • - High-speed performance—Original HP inks are designed to help you print fast without sacrificing quality.
  • - Rely on Original HP inks for durable color photos that resist fading, dry fast, and last.<sup>[1]</sup>
  • - Print full pages and receive notifications when your cartridges are running low.
  • - Print more for less with Original HP high-yield ink cartridges.<sup>[5]</sup>
Long product name HP 63 2-pack Black/Tri-color Original Ink Cartridges:

63 2-pack Black/Tri-color Original Ink Cartridges

HP 63 2-pack Black/Tri-color Original Ink Cartridges:

Ideal for creating store-quality photos and everyday documents with consistent, high-quality results for home, school, and work.
Create high-quality color photos and everyday documents with Original HP ink cartridges—designed with the printer for excellent worry-free performance.

Short summary description HP 63 2-pack Black/Tri-color Original Ink Cartridges:

HP 63 2-pack Black/Tri-color Original Ink Cartridges, Standard Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, Dye-based ink, 3,5 ml, 4 ml

Long summary description HP 63 2-pack Black/Tri-color Original Ink Cartridges:

HP 63 2-pack Black/Tri-color Original Ink Cartridges. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Black ink volume: 3,5 ml, Supply type: Multi pack, Colour ink page yield: 165 pages, Colour ink volume: 4 ml, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s), Black ink page yield: 190 pages

Reasons to buy
Specs
Distributors
Loading...
Disclaimer HP 63 2-pack Black/Tri-color Original Ink Cartridges X4E32AN:
[1] Image permanence estimates based on Original HP inks printed on HP Photo Papers. For more information, see www.hp.com/go/printpermanence. [2] For details on local printing requirements see http:/www.hp.com/go/mobile printing. [3] Based on plan usage (without excess printing), Internet connection to an eligible HP printer, valid credit/debit card, email address, and delivery service in your geographic area. Internet connectivity is sold separately. [5] Based on HP 63XL High Yield Black Original Ink Cartridges. High-yield ink cartridges not included; purchase separately. For more information, see www.hp.com/go/learnaboutsupplies. Less cost per page compared with estimated street price and published page yield of standard-yield HP 63 Original Ink Cartridges. Actual pricing may vary. [6] Compared with individual HP ink cartridges. Based on estimated U.S. street price. Actual retail pricing may vary. [7] See www.hp.com/go/suppliesclaims. [8] HP Planet Partners program availability varies. For details, see www.hp.com/recycle. On recycled materials in cartridges, see www.hp.com/go/recycledcontent.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.