location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP W9053MM Magenta Managed LaserJet Toner Catridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W9053MM Magenta Managed LaserJet Toner Catridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W9053MM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545373401 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Oct 2024 00:03:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP W9053MM Magenta Managed LaserJet Toner Catridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP W9053MM Catridge Toner Cartridges deliver legendary HP print quality.
  • - 1 Magenta (~52,000 pages), 1 Yellow (~52,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for enterprise workgroups and small businesses that need professional-looking black text documents and fast printing speed.
  • - Depend on Original HP W9053MM Managed Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP W9053MM Magenta Managed LaserJet Toner Catridge :
The long product name of HP W9053MM Magenta Managed LaserJet Toner Catridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP W9053MM Magenta Managed LaserJet Toner Catridge
More>>>
HP W9053MM Magenta Managed LaserJet Toner Catridge:
The official description of HP W9053MM Magenta Managed LaserJet Toner Catridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Depend on quality and reliability with Original HP Toner. Only HP Toner is designed with the HP LaserJet printer to provide the outstanding results you expect.
Designed to work first time, every time
Be assured that Original HP Cartridges will consistently deliver quality results and premium performance.
Quality prints you can take pride in
Experience premium print quality with Original HP Cartridges designed for vibrant color, crisp text, and rich blacks for big impact.
The environmental choice.
Print with confidence—Original HP Cartridges designed with the planet in mind for easy recycling and less waste.
Better together. Better results.
Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.
Black text and brilliant graphics that standout
Specially formulated color toner produces crisp, black text and vibrant graphics to help communicate your business ideas.
Consistent results from page to page
Depend upon consistent results—from page to page and cartridge to cartridge.
Easy to install and replace
No delays or mess—quickly replace your cartridges.
Rely on Original HP for dependable printing
Spend less time on reprints and wasted pages. Original HP toner cartridges are designed to work with HP printers.
High-quality prints at fast speeds
Produce consistent, professional-quality documents at speeds your HP printer or MFP was built to achieve.

Short summary description HP W9053MM Magenta Managed LaserJet Toner Catridge:
This short summary of the HP W9053MM Magenta Managed LaserJet Toner Catridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP W9053MM Magenta Managed LaserJet Toner Catridge, 52000 pages, Magenta, 1 pc(s)

Long summary description HP W9053MM Magenta Managed LaserJet Toner Catridge:
This is an auto-generated long summary of HP W9053MM Magenta Managed LaserJet Toner Catridge based on the first three specs of the first five spec groups.

HP W9053MM Magenta Managed LaserJet Toner Catridge. Hasil halaman toner warna: 52000 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet E87640, E87650, E87660
Quantity per pack *
1 pc(s)
Hasil halaman toner warna *
52000 pages
Type *
Original
Printing colours *
Magenta
Brand compatibility *
HP
OEM code
W9053MM
Country of origin
China
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
617 mm
Depth
157 mm
Height
128 mm
Weight
1,07 kg
Packaging data
Package width
617 mm
Package depth
157 mm
Packaging data
Package height
128 mm
Package weight
1,43 kg
Package type
Box
Other features
Print technology
Laser printing
Technical details
Box contents
Toner
Logistics data
Pallet dimensions (W x D x H)
1008 x 647 x 1022 mm
Pallet dimensions (W x D x H) (imperial)
1008,1 x 646,9 x 1022,1 mm (39.7 x 25.5 x 40.2")
Pallet weight (imperial)
67,1 kg (148 lbs)
Pallet width
100,8 cm
Pallet length
64,7 cm
Pallet height
102,2 cm
Pallet weight
67 g
Number of layers per pallet
3 pc(s)
Number of cartons per pallet layer
12 pc(s)
Number of cartons per pallet
36 pc(s)
Quantity per pallet
36 pc(s)
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP W9053MM Magenta Managed LaserJet Toner Catridge:
Disclaimer

[1] Approximate average composite cyan, yellow, magenta yield based on ISO/IEC 19798. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.