location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t620 Flexible Thin Client (ENERGY STAR)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t620 Flexible Thin Client (ENERGY STAR)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W4U58PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780804933 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2017
Product end of life date
Long product name HP t620 Flexible Thin Client (ENERGY STAR) :
The long product name of HP t620 Flexible Thin Client (ENERGY STAR). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

t620 Flexible Thin Client (ENERGY STAR)
More>>>
HP t620 Flexible Thin Client (ENERGY STAR):
The official description of HP t620 Flexible Thin Client (ENERGY STAR) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful and seamless desktop experience, enhanced security, and premium client virtualization.
Get a powerful and seamless desktop experience, enhanced security features, and premium client virtualization from the HP t620 Flexible Series Thin Client.

Short summary description HP t620 Flexible Thin Client (ENERGY STAR):
This short summary of the HP t620 Flexible Thin Client (ENERGY STAR) data-sheet is auto-generated and uses the product title and the first six key specs.

HP t620 Flexible Thin Client (ENERGY STAR)

Long summary description HP t620 Flexible Thin Client (ENERGY STAR):
This is an auto-generated long summary of HP t620 Flexible Thin Client (ENERGY STAR) based on the first three specs of the first five spec groups.

HP t620 Flexible Thin Client (ENERGY STAR)

Get flexibility where you need it.

Customize your thin client with everything you need and nothing you don’t. Choose the configuration options and expansion capabilities that best fit your business and help ensure an ideal end user experience.

Tailor your hardware and software performance to your exact requirements.

Configure your deployment to provide a powerful seamless desktop experience for your end users without exceeding your budget.

Customize security the way you want.

Help protect your thin client environment with integrated and optional hardware and software security solutions, including: HP BIOS implemented to NIST guidelines, a TPM chipset, Fiber NIC communications, and lockable covers and ports.

Integrated, complete peripheral support.
Integrated, complete peripheral support.

Choose from a range of ports to support your business now and in the future.

Reliable connectivity options.
Reliable connectivity options.

Pick the technology that’s best for you—choose from two optional enterprise-class, factory-installed Wi-Fi NICs with internal antennas or optional integrated HP 100 Mbps Mini PCIe SC Fiber NIC.

Drive up to four displays.
Drive up to four displays.

Support single, dual or quad digital display setups, or choose legacy VGA.

High-performance processors.
High-performance processors.

Choose the dual-or quad-core AMD GX processor[1] and AMD HD professional graphics combination best suited to your business.

Software with HP extras.

Pick the HP enhanced OS environment that’s ideal for your budget and performance requirements.

Better anywhere.

Order products worldwide with local configurations and support through the Global Series Program that helps ensure consistent deployments around the world.

Designed with the environment in mind.

Reduce power consumption. Help lower your costs with an intelligent, energy-efficient design that's ENERGY STAR® qualified and EPEAT® Gold registered.

High quality LAN-like data delivery

Improve network performance and the end-user experience with HP Velocity software.

IT's best friend.

Cure IT headaches and manage and deploy thin clients with no hassles with HP Device Manager.

Protect your investment.
Protect your investment.

Provide a secure thin computing environment with a range of hardware and software security features.

Virtualization for power users.

Get high-fidelity, no-hassle connectivity to your virtualized desktops and applications with the latest client software and certifications from Citrix, VMware, and Microsoft.

Disclaimer HP t620 Flexible Thin Client (ENERGY STAR):
Disclaimer

[1] Standard chassis offers AMD GX-217GA Dual-Core APU at 1.65 GHz with AMD Radeon HD 8280E graphics or AMD GX-415GA Quad-Core APU at 1.5 GHz with AMD Radeon HD 8330E graphics. PLUS chassis is available with AMD™ GX-420CA Quad-Core APU at 2.0 GHz with AMD Radeon HD 8400E graphics. This system requires a 64-bit operating system and 64-bit software products to take advantage of the 64-bit processing capabilities of AMD technology. Multi core processing with AMD technology is designed to improve performance of this system. Given the wide range of software applications available, performance will vary. AMD’s numbering is not a measurement of clock speed.