location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP V320 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2Z78AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780837665 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2018
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP V320 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 cm (31.5") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 5 ms 250 cd/m² 1200:1
  • - 36 W
Long product name HP V320 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED White :
The long product name of HP V320 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

31.5" FHD (1920x1080), 250 cd/m², 178/178°, 5ms, Tilt, 5.9kg
More>>>
HP V320 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED White:
The official description of HP V320 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience stunning visuals in an expansive panorama with the HP V320 31.5-inch Monitor, which boasts a massive 31.5-inch diagonal FHD screen, narrow bezel design, and wide viewing angles at an affordable price.

Fantastic color, fantastic price
Enjoy your images and content in rich color with Full HD 1920 x 1080 resolution at1 a surprisingly affordable price point.

Impressive from every angle
See and share every detail on an extra-large 31.5-inch diagonal screen with 178/178 degree viewing angles.

Sleek from edge-to-edge
Create a modern, stylish workspace with a display that features a sleek, premium design and narrow bezels.

Short summary description HP V320 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED White:
This short summary of the HP V320 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED White data-sheet is auto-generated and uses the product title and the first six key specs.

HP V320, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, White

Long summary description HP V320 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED White:
This is an auto-generated long summary of HP V320 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED White based on the first three specs of the first five spec groups.

HP V320. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: White

Display
Display diagonal *
80 cm (31.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1200:1
Contrast ratio (dynamic)
6000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,36 x 0,36 mm
Pixel density
70 ppi
Viewable size, horizontal
69,8 cm
Viewable size, vertical
39,3 cm
Colour gamut
72%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
White
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Cable lock slot *
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 13°
Plug and Play
Yes
Gaming UX on-screen display (OSD)
Yes
Power
Power consumption (typical) *
36 W
Power consumption (standby) *
0,5 W
Power consumption (max)
39 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
729,7 mm
Depth (with stand)
494,8 mm
Height (with stand)
583,4 mm
Weight (with stand)
5,9 kg
Width (without stand)
729,7 mm
Depth (without stand)
432,8 mm
Height (without stand)
583,4 mm
Weight (without stand)
5,8 kg
Packaging content
Manual
Yes
Power cable length
1,5 m
Other features
Country of origin
China
Display
LED
On/off switch
Yes
TV tuner integrated
No
Certification
CB CE CCC China CEL Taiwan BSMI VCCI China Energy Label Grade 1 Microsoft WHQL Certification Win-10, Win-8, Win-7
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:36:31
Uk has collected 1 expert review for HP V320 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%