location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 216A Cyan Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
216A Cyan Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2411A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905265268 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 503698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 07:51:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 216A Cyan Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Start printing and help stay within your budget at a low purchase price with Original HP toner cartridges.
  • - Get the most from your cartridge with page maximizer technology that manages efficient toner use and cartridge performance.
  • - Continue to count on consistent, professional quality at high speeds with HP ColorSphere 3 toner.
  • - Look professional on every page with vibrant, high-quality color prints that stand the test of time.
  • - Help reduce energy while printing with low-melt HP ColorSphere 3 toner in HP JetIntelligence cartridges.[2]
  • - Help ensure that you’re getting the authentic HP quality you paid for with innovative anti-fraud technology.
  • - Count on consistent quality and help manage costs—with anti-fraud technology.
  • - Original HP Toner cartridges with JetIntelligence produce impressive results from first page to last.
  • - Get right to printing. Quickly replace your cartridges with auto seal removal and easy-open packaging.
  • - Maximize efficiency with toner cartridges specially designed to work best with your printer or MFP.
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 216A Cyan Original LaserJet Toner Cartridge :
The long product name of HP 216A Cyan Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

216A Cyan Original LaserJet Toner Cartridge
More>>>
HP 216A Cyan Original LaserJet Toner Cartridge:
The official description of HP 216A Cyan Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Produce sharp black text and professional-quality graphics for your small business—reliably page after page.
Print all your business documents quickly and efficiently and match the performance of your HP Color LaserJet Pro with Original HP Toner cartridges with JetIntelligence. Rely on HP quality and reliability for impressive printing results.

Short summary description HP 216A Cyan Original LaserJet Toner Cartridge:
This short summary of the HP 216A Cyan Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 216A Cyan Original LaserJet Toner Cartridge, 850 pages, Cyan, 1 pc(s)

Long summary description HP 216A Cyan Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 216A Cyan Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 216A Cyan Original LaserJet Toner Cartridge. Hasil halaman toner warna: 850 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Affordable

Affordable toner cartridges for a fast compact printer. Original HP Toner cartridges with JetIntelligence deliver efficiency with dependable tracking of toner levels at cost-effective prices.

Print at high speeds—without sacrificing quality

Produce top-quality color documents at speeds your printer was built to achieve. Original HP Toner cartridges with JetIntelligence are specially engineered to match your printer’s performance, while producing professional-quality prints.

Help protect against fraud

Help protect your business printing against counterfeit cartridges, with HP’s exclusive anti-fraud technology. This innovative technology helps you manage business costs and maintain quality standards across your fleet.

Designed to work the first time, every time
Designed to work the first time, every time

Be assured that Original HP Cartridges will consistently deliver quality results and premium performance. [4]

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for vibrant color, crisp text, and rich blacks for big impact.

Dependably track toner levels
Dependably track toner levels

Help ensure you’re getting the prints you paid for. Print gauge technology intelligently tracks toner levels, so you can be certain about how much toner is left in the cartridge.

Affordable
Affordable

Start printing and help stay within your budget at a low purchase price with Original HP toner cartridges.

Better together. Better results.
Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

The environmental choice.
The environmental choice.

Print with confidence—Original HP Cartridges designed with the planet in mind for easy recycling and less waste. [5]

Brilliant, durable color prints
Brilliant, durable color prints

Look professional on every page with vibrant, high-quality color prints that stand the test of time.

Easy to replace cartridges
Easy to replace cartridges

Get right to printing. Quickly replace your cartridges with auto seal removal and easy-open packaging.

HP ColorSphere 3 toner for quality fast printing
HP ColorSphere 3 toner for quality fast printing

Produce top-quality color documents at speeds your printer was built to achieve. Original HP Toner cartridges with JetIntelligence are specially engineered to match your printer’s performance, while producing professional-quality prints.

Efficiently use toner
Efficiently use toner

Get the most from your cartridge with page maximizer technology that manages efficient toner use and cartridge performance.

JetIntelligence is engineered for performance
JetIntelligence is engineered for performance

Original HP Toner with JetIntelligence is specially engineered to match your printer or MFP's high-speed performance, while producing professional-quality prints.

Help protect against counterfeits
Help protect against counterfeits

Don’t be fooled by cartridges that attempt to mimic Original HP. Innovative anti-fraud technology helps identify whether a cartridge is Original HP, used, or counterfeit—to help ensure you’re getting the authentic HP quality you paid for.

Features
Compatibility *
HP LaserJet Pro M155, M182, M183
Quantity per pack *
1 pc(s)
Jumlah kartrid toner warna
1
Cartridge capacity
Standard Yield
Hasil halaman toner warna *
850 pages
Type *
Original
Printing colours *
Cyan
Brand compatibility *
HP
Country of origin
Japan
HP segment
Small medium business
Weight & dimensions
Width
363 mm
Depth
96 mm
Height
111 mm
Weight
530 g
Package width
363 mm
Package depth
96 mm
Package height
111 mm
Package weight
750 g
Package type
Box
Technical details
Box contents
Toner cartridge; Recycling guide
Technical details
Master (outer) cases per pallet layer (EU)
24 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet width
110 cm
Pallet length
98,6 cm
Pallet height
125,4 cm
Pallet weight
245,5 g
EUR-pallet weight
182,5 g
Number of layers per pallet
10 pc(s)
Number of cartons per pallet layer
30 pc(s)
Number of cartons per EUR-pallet layer
24 pc(s)
Number of cartons per pallet
300 pc(s)
Quantity per pallet
300 pc(s)
Quantity per EUR-pallet
216 pc(s)
Other features
Pallet dimensions (W x D x H)
1100 x 986 x 1254 mm
Print technology
Laser printing
Pallet dimensions (W x D x H) (imperial)
1099,8 x 985,5 x 1254,8 mm (43.3 x 38.8 x 49.4")
Pallet weight (imperial)
244,9 kg (540 lbs)
Pallet size (EU)
1100 x 790 x 1148 mm
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 10 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)
Disclaimer HP 216A Cyan Original LaserJet Toner Cartridge:
Disclaimer

[3] Approximate average composite cyan, yellow, magenta yield based on ISO/IEC 19798. Actual yield varies considerably based on content of printed pages and other factors. For details, see www.hp.com/go/learnaboutsupplies. [4] See www.hp.com/go/suppliesclaims. [5] HP Planet Partners Program availability varies. For details, see www.hp.com/recycle. On recycled materials in cartridges, see www.hp.com/go/recycledcontent.