location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 416A Magenta Original LaserJet Toner Cartridge (~2,100 pages)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
416A Magenta Original LaserJet Toner Cartridge (~2,100 pages)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2043A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018046450 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 01:38:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 416A Magenta Original LaserJet Toner Cartridge (~2,100 pages)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Magenta
  • - Standard Yield
  • - Hasil halaman toner warna: 2100 pages
  • - Jumlah kartrid toner warna: 1
  • - Laser printing
  • - 1 pc(s)
Long product name HP 416A Magenta Original LaserJet Toner Cartridge (~2,100 pages) :
The long product name of HP 416A Magenta Original LaserJet Toner Cartridge (~2,100 pages). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

416A Magenta Original LaserJet Toner Cartridge
More>>>
Short summary description HP 416A Magenta Original LaserJet Toner Cartridge (~2,100 pages):
This short summary of the HP 416A Magenta Original LaserJet Toner Cartridge (~2,100 pages) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 416A Magenta Original LaserJet Toner Cartridge (~2,100 pages), 2100 pages, Magenta, 1 pc(s)

Long summary description HP 416A Magenta Original LaserJet Toner Cartridge (~2,100 pages):
This is an auto-generated long summary of HP 416A Magenta Original LaserJet Toner Cartridge (~2,100 pages) based on the first three specs of the first five spec groups.

HP 416A Magenta Original LaserJet Toner Cartridge (~2,100 pages). Hasil halaman toner warna: 2100 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Unit drum internal
No
Compatibility *
HP LaserJet Pro M454, M479
Quantity per pack *
1 pc(s)
Jumlah kartrid toner warna
1
Cartridge capacity
Standard Yield
Hasil halaman toner warna *
2100 pages
Type *
Original
Printing colours *
Magenta
Brand compatibility *
HP
HP segment
Small medium business
Weight & dimensions
Width
363 mm
Depth
102 mm
Height
123 mm
Package width
363 mm
Package depth
102 mm
Package height
123 mm
Weight & dimensions
Package weight
860 g
Technical details
Maximum number of stacking cartons
36 pc(s)
Logistics data
Pallet weight
229,48 g
Number of layers per pallet
9 pc(s)
Number of cartons per pallet layer
27 pc(s)
Number of cartons per pallet
243 pc(s)
Quantity per pallet
243 pc(s)
Other features
Pallet dimensions (W x D x H)
1102 x 942 x 1251 mm
Print technology
Laser printing
Pallet dimensions (W x D x H) (imperial)
1101,9 x 941,8 x 1251 mm (43.4 x 37.1 x 49.2")
Pallet weight (imperial)
229 kg (504.8 lbs)
Country Distributor
Australia 6 distributor(s)
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)