location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 137A Black Original LaserJet toner cartridge 1 pc(s)

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP 137A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1370A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850587313 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2024 20:04:10
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HP 137A Black Original LaserJet toner cartridge 1 pc(s):
This short summary of the HP 137A Black Original LaserJet toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 137A Black Original LaserJet Toner Cartridge, Black, 1 pc(s)

Long summary description HP 137A Black Original LaserJet toner cartridge 1 pc(s):
This is an auto-generated long summary of HP 137A Black Original LaserJet toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

HP 137A Black Original LaserJet Toner Cartridge. Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Printing colours *
Black
Weight & dimensions
Width
364 mm
Depth
109 mm
Height
136 mm
Weight
136 g
Package width
364 mm
Package depth
109 mm
Package height
136 mm
Technical details
Maximum number of stacking cartons
40 pc(s)
Master (outer) cases per pallet layer (EU)
21 pc(s)
Logistics data
Pallet weight
180 g
EUR-pallet weight
129 g
Number of layers per pallet
8 pc(s)
Number of cartons per pallet layer
27 pc(s)
Number of cartons per pallet
216 pc(s)
Quantity per pallet
216 pc(s)
Quantity per EUR-pallet
147 pc(s)
Other features
Pallet dimensions (W x D x H)
1098 x 999 x 1232 mm
Stacking number for pallet
32 pc(s)
Pallet dimensions (W x D x H) (imperial)
1097,3 x 998,2 x 1231,9 mm (43.2 x 39.3 x 48.5")
Pallet weight (imperial)
180,1 kg (397 lbs)
Pallet size (EU)
1098 x 777 x 1001 mm