location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 134A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
134A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1340A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850587245 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 01:16:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 134A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Single pack
  • - Standard Yield
  • - Hasil halaman toner hitam: 1100 pages
  • - Jumlah kartrid toner hitam: 1
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description HP 134A Black Original LaserJet Toner Cartridge:
This short summary of the HP 134A Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 134A Black Original LaserJet Toner Cartridge, 1100 pages, Black, 1 pc(s)

Long summary description HP 134A Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 134A Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 134A Black Original LaserJet Toner Cartridge. Hasil halaman toner hitam: 1100 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet M209dwe Printer, HP LaserJet M209dw Printer, HP LaserJet M211d Printer, HP LaserJet M211dw Printer, HP LaserJet MFP M233dw Printer, HP LaserJet MFP M233sdn Printer, HP LaserJet MFP M233sdw Printer, HP LaserJet MFP M234dwe Printer, HP LaserJet MFP M234dw Printer, HP LaserJet MFP M234dwe Printer, HP LaserJet MFP M234sdne Printer, HP LaserJet MFP M234sdn Printer, HP LaserJet MFP M234sdwe Printer, HP LaserJet MFP M234sdw Printer, HP LaserJet MFP M236d Printer, HP LaserJet MFP M236dw Printer, HP LaserJet MFP M236sdn Printer, HP LaserJet MFP M236sdw Printer
Quantity per pack *
1 pc(s)
Jumlah kartrid toner hitam
1
Cartridge capacity
Standard Yield
Hasil halaman toner hitam *
1100 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Single pack
OEM code
W1340A
Persentase bahan daur ulang
19%
Weight & dimensions
Width
364 mm
Depth
109 mm
Height
136 mm
Package width
364 mm
Weight & dimensions
Package depth
109 mm
Package height
136 mm
Technical details
Maximum number of stacking cartons
40 pc(s)
Master (outer) cases per pallet layer (EU)
21 pc(s)
Logistics data
Pallet weight
180 g
EUR-pallet weight
129 g
Number of layers per pallet
8 pc(s)
Number of cartons per pallet layer
27 pc(s)
Number of cartons per pallet
216 pc(s)
Quantity per pallet
216 pc(s)
Quantity per EUR-pallet
147 pc(s)
Other features
Pallet dimensions (W x D x H)
1098 x 999 x 1232 mm
Print technology
Laser printing
Stacking number for pallet
32 pc(s)
Pallet dimensions (W x D x H) (imperial)
1097,3 x 998,2 x 1231,9 mm (43.2 x 39.3 x 48.5")
Pallet weight (imperial)
180,1 kg (397 lbs)
Pallet size (EU)
1098 x 777 x 1001 mm
Country Distributor
United States 3 distributor(s)
Australia 5 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
New Zealand 1 distributor(s)