location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB Media Docking Station Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Media Docking Station
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VY847AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962620694 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Oct 2012
Product end of life date
Long product name HP USB Media Docking Station Silver :
The long product name of HP USB Media Docking Station Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

New VY847AA - USB Media Port Replicator Notebook Stand and Audi
More>>>
Short summary description HP USB Media Docking Station Silver:
This short summary of the HP USB Media Docking Station Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB Media Docking Station, 10,100 Mbit/s, Silver, 379,9 mm, 262,8 mm, 94 mm, 4,3 kg

Long summary description HP USB Media Docking Station Silver:
This is an auto-generated long summary of HP USB Media Docking Station Silver based on the first three specs of the first five spec groups.

HP USB Media Docking Station. Ethernet LAN data rates: 10,100 Mbit/s. Product colour: Silver. Width: 379,9 mm, Depth: 262,8 mm, Height: 94 mm. Package width: 448 mm, Package depth: 331,9 mm, Package height: 208 mm. Cables included: USB

Ports & interfaces
USB 2.0 ports quantity *
4
VGA (D-Sub) ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100 Mbit/s
Performance
Product colour *
Silver
Audio
Number of speakers
4
Weight & dimensions
Width
379,9 mm
Weight & dimensions
Depth
262,8 mm
Height
94 mm
Weight
4,3 kg
Packaging data
Package width
448 mm
Package depth
331,9 mm
Package height
208 mm
Package weight
5,22 kg
Packaging content
Cables included
USB
AC adapter included
Yes
Quick start guide
Yes
Other features
Interface
USB
Built-in subwoofer
Yes