HP S3100, 1-way, 2.0 channels, Wired, 2,4 W, 20 - 20000 Hz, White
HP S3100. Recommended usage: PC. Speaker type: 1-way, Audio output channels: 2.0 channels, Number of drivers: 1. Connectivity technology: Wired. RMS rated power: 2,4 W, Frequency range: 20 - 20000 Hz. Product colour: White