location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 804XL High Yield Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
804XL High Yield Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T6N12AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781051213 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2024 00:14:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 804XL High Yield Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black ink page yield: 600 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
Long product name HP 804XL High Yield Black Original Ink Cartridge :
The long product name of HP 804XL High Yield Black Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 804XL High Yield Black Original Ink Cartridge
More>>>
HP 804XL High Yield Black Original Ink Cartridge:
The official description of HP 804XL High Yield Black Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP cartridges are designed with HP printers to offer outstanding photo and document quality. Print high quality black text, brilliant color graphics, and get unique shades with cartridges built for reliability.

When you want stunning prints, get HP ink that delivers vibrant colors and rich blacks to bring your photos and documents to life.

Designed hand-in-hand with HP printers, HP ink consistently delivers excellent prints that resist fading, dry fast, and last for years to come.
HP ink cartridges work with your printer to provide color ink balancing, low-ink alerts, and links for easy reordering via SureSupply.

HP 804 ink cartridges are built with recycled material and can easily be recycled for free through HP Planet Partners.
HP 804 ink cartridges are built with recycled material and can easily be recycled for free.

Short summary description HP 804XL High Yield Black Original Ink Cartridge:
This short summary of the HP 804XL High Yield Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 804XL High Yield Black Original Ink Cartridge, Black, Pigment-based ink, 1 pc(s), 600 pages

Long summary description HP 804XL High Yield Black Original Ink Cartridge:
This is an auto-generated long summary of HP 804XL High Yield Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 804XL High Yield Black Original Ink Cartridge. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 600 pages

Features
Black ink type
Pigment-based ink
Compatibility *
HP ENVY 6200, 6222, 6255, 7100, 7134, 7155, 7158, 7800, 7855 / HP Tango Printer, X
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink page yield *
600 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
OEM code
T6N12AA
HP segment
Business
Weight & dimensions
Width
116 mm
Depth
36 mm
Height
100 mm
Weight
40 g
Packaging data
Package width
116 mm
Package depth
36 mm
Package height
100 mm
Package weight
60 g
Logistics data
Quantity per pallet
2400 pc(s)
Number of cartons per pallet
40 pc(s)
Number of layers per pallet
5 pc(s)
Number of cartons per pallet layer
8 pc(s)
Pallet weight
178,58 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
4,01 g
Pallet weight (imperial)
178,6 kg (393.7 lbs)
Pallet size (EU)
1206 x 1016 x 665 mm
Master (outer) case gross weight (imperial)
4,01 kg (8.84 lbs)
Country Distributor
Australia 5 distributor(s)
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)