location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro M154a, Print

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Color LaserJet Pro M154a, Print
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T6B51A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780195642 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2024 07:27:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Pro M154a, Print
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 16 ppm
  • - USB port
  • - Maximum duty cycle: 30000 pages per month
  • - Total number of input trays: 1 Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 128 MB Built-in processor 800 MHz
More>>>
Short summary description HP Color LaserJet Pro M154a, Print:
This short summary of the HP Color LaserJet Pro M154a, Print data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Pro M154a, Print, Laser, Colour, 600 x 600 DPI, A4, 16 ppm, White

Long summary description HP Color LaserJet Pro M154a, Print:
This is an auto-generated long summary of HP Color LaserJet Pro M154a, Print based on the first three specs of the first five spec groups.

HP Color LaserJet Pro M154a, Print. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm. Product colour: White

Printing
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print speed (colour, normal quality, A4/US Letter)
16 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (colour, draft quality, A4/US Letter)
17 ppm
Time to first page (black, normal)
11,5 s
Time to first page (colour, normal)
13,4 s
Features
Maximum duty cycle *
30000 pages per month
Recommended duty cycle
150 - 1500 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3, URF, PCLm, PDF
Printer fonts
Scalable, TrueType
Number of printer fonts
84
Country of origin
Vietnam
Replacement cartridges
CF510A; CF511A; CF512A; CF513A; CF530A; CF531A; CF532A; CF533A
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Transparencies, Photo paper, Letterhead, Heavy paper, Card stock, Rough paper, Labels, Glossy paper, Plain paper, Thick paper, Recycled paper, Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Legal, Letter, Executive, Oficio, 16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
10, Monarch, C5, B5, DL
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
4x6, 5x8"
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port *
Yes
Performance
Internal memory *
128 MB
Maximum internal memory
128 MB
Performance
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
48 dB
Noise level (ready)
14 dB
Sound power level (printing)
6,2 dB
Design
Market positioning *
Business
Product colour *
White
Built-in display *
No
Power
Power consumption (printing) *
343 W
Power consumption (ready)
6 W
Power consumption (PowerSave)
0,1 W
Power consumption (off)
0,1 W
Energy Star Typical Electricity Consumption (TEC)
0,453 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
392 mm
Depth
379,6 mm
Height
244,2 mm
Weight
13,3 kg
Packaging data
Package width
498 mm
Package depth
298 mm
Package height
464 mm
Package weight
16 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
800 pages
Included cartridge capacity (CMY)
700 pages
Cables included
AC, USB
Brand-specific features
HP SureSupply
Yes
HP Auto-On/Auto-Off
Yes
Technical details
Number of cartons per pallet layer
8 pc(s)