location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Enterprise M856dn, Print, Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Color LaserJet Enterprise M856dn, Print, Two-sided printing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T3U51A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015438217 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 354346
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 03:27:06
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Enterprise M856dn, Print, Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Designed for superb color output, HP LaserJet Enterprise M856 printers with HP JetIntelligence toner produce amazing quality output. Print high quality, premium marketing materials and professional documents with consistently brilliant color
  • - HP printers have the industry’s strongest security because they’re always on guard, continually detecting and stopping threats while adapting to new ones. And only HP printers automatically self-heal from attacks, so IT doesn’t need to intervene.
  • - Help run your business efficiently and maximize uptime. With HP LaserJet enterprise printers, there’s minimal interruptions to workflow. Continue at peak performance with a streamlined printer designed to keep up with the pace of business.
  • - Support your business’ environmental initiatives with printers designed to use energy efficiently.
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Contact your Contractual Vendor or go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Enterprise M856dn, Print, Two-sided printing :
The long product name of HP Color LaserJet Enterprise M856dn, Print, Two-sided printing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Enterprise M856dn
More>>>
HP Color LaserJet Enterprise M856dn, Print, Two-sided printing:
The official description of HP Color LaserJet Enterprise M856dn, Print, Two-sided printing as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print phenomenal color while maximizing uptime – now with original HP JetIntelligence toner technology. Expect consistently fast output, brilliant prints, and the world’s strongest security.[1]

Short summary description HP Color LaserJet Enterprise M856dn, Print, Two-sided printing:
This short summary of the HP Color LaserJet Enterprise M856dn, Print, Two-sided printing data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Enterprise M856dn, Print, Two-sided printing, Laser, Colour, 1200 x 1200 DPI, A3, 56 ppm, Duplex printing

Long summary description HP Color LaserJet Enterprise M856dn, Print, Two-sided printing:
This is an auto-generated long summary of HP Color LaserJet Enterprise M856dn, Print, Two-sided printing based on the first three specs of the first five spec groups.

HP Color LaserJet Enterprise M856dn, Print, Two-sided printing. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 250000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 56 ppm, Duplex printing. Display: CGD, Product colour: White

Work stands out with exceptional color performance

Special print mode for a wider color range and extra vividness for documents and marketing materials.
Look professional with vibrant, high-quality color prints that can stand the test of time
Get professional quality and performance with Original HP Toner cartridges with JetIntelligence and drums.
Produce full-bleed A3 marketing materials by printing on SRA 3 paper and trimming down to size.

The world’s most secure printing[1]

Each printer in your fleet checks its operating code and repairs itself from attacks.
Your printer’s outgoing network connections are inspected to stop suspicious requests and thwart malware.
Memory activity is monitored to continually detect and stop attacks
Firmware is automatically checked during startup to determine if it’s authentic code—digitally signed by HP.

Minimal interruptions. Maximum productivity.

Change the toner and drum in seconds. Both are easily accessible and come already installed out of the box.
Avoid interruptions with an HP LaserJet printer designed for maximum productivity.
Tailor this printer to help you meet the needs of your business with a wide range of paper-handling accessories.
Grab pages and go. This HP LaserJet wakes up quickly and prints fast—up to 55/56, (letter/A4) ppm.[2]

Built with the environment in mind.

Benefit from reduced energy consumption and increased sustainability, up to 78% over predecessors.[3]
Help save paper right out of the box. The duplex print setting is set at default paper savings mode.[4]
Help reduce wasted paper, toner, and time by only printing the jobs that are needed with HP Roam for Business.

Printing
Duplex printing mode
Auto
Print resolution colour
1200 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
56 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
56 ppm
Print speed (black, normal quality, A3)
26 ppm
Print speed (colour, normal quality, A3)
26 ppm
Warm-up time
150 s
Time to first page (black, normal)
5,9 s
Time to first page (colour, normal)
6,3 s
Watermark printing
Yes
Secure printing
Yes
Features
Maximum duty cycle *
250000 pages per month
Recommended duty cycle
0 - 50000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5, PCL 6, PDF 1.7, PostScript 3
Printer fonts
PostScript, Scalable, Barcode, TrueType
Country of origin
Japan
Replacement cartridges
W2010A HP 659A Black LaserJet Toner Cartridge (16,000 pages); W2011A HP 659A Cyan LaserJet Toner Cartridge (13,000 pages); W2012A HP 659A Yellow LaserJet Toner Cartridge (13,000 pages); W2013A HP 659A Magenta LaserJet Toner Cartridge (13,000 pages); W2010X HP 659X Black LaserJet Toner Cartridge (34,000 pages); W2011X HP 659X Cyan LaserJet Toner Cartridge (29,000 pages); W2012X HP 659X Yellow LaserJet Toner Cartridge (29,000 pages); W2013X HP 659X Magenta LaserJet Toner Cartridge (29,000 pages); W2004A HP 660A Original LaserJet Imaging Drum (65,000 pages, universal for all 4 colours)
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
550 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
6
Maximum input capacity
4450 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Plain paper, Recycled paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B4, B5, B6
Envelopes sizes
B5, C5, C6, DL
Custom media width
64 - 320 mm
Custom media length
127 - 457,2 mm
Paper tray media weight
60 - 256 g/m²
Multi-Purpose Tray media weight
60 - 300 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
3
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-TLS, FIPS 140, FIPS 140-2, IPSec, PEAP, SNMPv3, SSL/TLS, WPA2-Enterprise
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Internal memory *
1536 MB
Maximum internal memory
3584 MB
Memory slots
1
Internal storage capacity
16 GB
Built-in processor
Yes
Performance
Processor frequency
1200 MHz
Sound pressure level (printing)
53 dB
Sound power level (printing)
6,8 dB
Design
Market positioning *
Business
Product colour *
White
Built-in display *
Yes
Display
CGD
Colour display
Yes
Display diagonal
10,9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Certification
CISPR 22:2008 (International) - Class A, CISPR32:2012 (International) - Class A, EN 55032: 2012 (EU) - Class A, EN 61000-3-2: 2014, EN 61000-3-3: 2013, EN 55024: 2010, EMC Directive 2014/30/EU, FCC CFR 47 Part 15 Class A/ICES-003, Issue 6 Class A. Other EMC approvals as required by individual countries.
Power
Power consumption (printing) *
870 W
Power consumption (ready)
77 W
Power consumption (PowerSave)
0,08 W
Power consumption (off)
0,08 W
Energy Star Typical Electricity Consumption (TEC)
0,725 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 8, Windows 10, Windows 8.1, Windows 11, Windows 7
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.13 High Sierra, Mac OS X 10.15 Catalina
Linux operating systems supported
Yes
Other operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR, EPEAT Silver
Doesn't contain
Mercury
Weight & dimensions
Width
556 mm
Depth
610 mm
Height
520 mm
Pallet dimensions (W x D x H)
790 x 760 x 2107 mm
Weight
52,3 kg
Packaging data
Package width
786 mm
Package depth
736 mm
Package height
652 mm
Package weight
59,5 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
16000 pages
Included cartridge capacity (CMY)
13000 pages
Quick start guide
Yes
Cables included
AC
Brand-specific features
HP ePrint
Yes
HP Web Jetadmin
Yes
HP Auto-On/Auto-Off
Yes
Logistics data
Harmonized System (HS) code
84433210
Pallet weight
188,44 g
Number of layers per pallet
3 pc(s)
Quantity per pallet
3 pc(s)
Technical details
Number of cartons per pallet layer
1 pc(s)
Other features
Recommended system requirements
2 GB available hard disk space, Internet connection, USB port, Internet browser.
Recommended humidity operating range
30 - 70%
Acoustic power emissions (ready)
49 dB
Acoustic pressure emissions bystander (ready)
33 dB
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United Arab Emirates 3 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Disclaimer HP Color LaserJet Enterprise M856dn, Print, Two-sided printing:
Disclaimer

[1] Based on HP review of 2018 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit www.hp.com/go/PrintersThatProtect. For more information: www.hp.com/go/printersecurityclaims [2] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity. [3] Based on HP Internal testing using normalized TEC Value, 2019. [4] Dependent upon country setup specifications.