HP logo

Samsung MLT-D204L High-Yield Black Original Toner Cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5696
Info modified on:
25 Apr 2024, 06:44:24
Long product name Samsung MLT-D204L High-Yield Black Original Toner Cartridge:

Samsung MLT-D204L High Yield Black Toner Cartridge

Short summary description Samsung MLT-D204L High-Yield Black Original Toner Cartridge:

Samsung MLT-D204L High-Yield Black Original Toner Cartridge, 5000 pages, Black, 1 pc(s)

Long summary description Samsung MLT-D204L High-Yield Black Original Toner Cartridge:

Samsung MLT-D204L High-Yield Black Original Toner Cartridge. Hasil halaman toner hitam: 5000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Distributors
Loading...
Disclaimer Samsung MLT-D204L High-Yield Black Original Toner Cartridge SU930A:
[2] Declared yield value in accordance with ISO/IEC 19752. The number of pages may be affected by operating environment, printing interval, graphics, media type and media size.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.