location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-Y409S Yellow Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung CLT-Y409S Yellow Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU484A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628449927 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Mar 2024 05:34:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLT-Y409S Yellow Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Hasil halaman toner warna: 1000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung CLT-Y409S Yellow Toner Cartridge :
The long product name of Samsung CLT-Y409S Yellow Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung CLT-Y409S Yellow Toner Cartridge
More>>>
Samsung CLT-Y409S Yellow Toner Cartridge:
The official description of Samsung CLT-Y409S Yellow Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung genuine 1,000-page yield Yellow toner cartridges work together with your Samsung printer to drive output. You'll enjoy top performance, total reliability and impressive quality each time you print.

Short summary description Samsung CLT-Y409S Yellow Toner Cartridge:
This short summary of the Samsung CLT-Y409S Yellow Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-Y409S Yellow Toner Cartridge, 1000 pages, Yellow, 1 pc(s)

Long summary description Samsung CLT-Y409S Yellow Toner Cartridge:
This is an auto-generated long summary of Samsung CLT-Y409S Yellow Toner Cartridge based on the first three specs of the first five spec groups.

Samsung CLT-Y409S Yellow Toner Cartridge. Hasil halaman toner warna: 1000 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
CLP-310, 310N, 315, 315W / CLX-3170FN, 3175N, 3175FN, 3175FW
Quantity per pack *
1 pc(s)
Hasil halaman toner warna *
1000 pages
Type *
Original
Printing colours *
Yellow
Brand compatibility *
Samsung
OEM code
SU484A
Country of origin
China
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Packaging data
Package width
387 mm
Package depth
181 mm
Package height
79 mm
Package weight
800 g
Package type
Box
Other features
Print technology
Laser printing
Country Distributor
Singapore 1 distributor(s)