location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-M2070FW Laser Multifunction Printer, Print, copy, scan, fax

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung Xpress SL-M2070FW Laser Multifunction Printer, Print, copy, scan, fax
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS296V show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628542086 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 02:00:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Xpress SL-M2070FW Laser Multifunction Printer, Print, copy, scan, fax
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 20 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Google Cloud Print
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB Built-in processor 600 MHz
  • - 8,55 kg
Long product name Samsung Xpress SL-M2070FW Laser Multifunction Printer, Print, copy, scan, fax :
The long product name of Samsung Xpress SL-M2070FW Laser Multifunction Printer, Print, copy, scan, fax. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200 x 1200 dpi, 600 x 600 dpi, 20ppm, 600 Mhz, 128MB, FAX, LAN Wi-Fi 802.11b/g/n, 310W
More>>>
Samsung Xpress SL-M2070FW Laser Multifunction Printer, Print, copy, scan, fax:
The official description of Samsung Xpress SL-M2070FW Laser Multifunction Printer, Print, copy, scan, fax as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Samsung Mono Multifunction Xpress M2070FW printers combine ease of operation with high performance at an affordable price. It is ideal for today’s cost-conscious SOHO work anywhere, anytime business environment.

Tap, print, and go: Samsung NFC Print™[1]
Connect and print with ease using Samsung’s monochrome laser printer with advanced NFC technology. Just tap and then print, scan or fax from your mobile device[1].

Get ready to print with Samsung GALAXY®[2]
Directly print from your Samsung GALAXY® mobile device[2] without the need to install a Mobile Print app[3].

Get advanced mobile printing with more options: Samsung Mobile Print App
Print with powerful features including N-up printing, image size adjustment and support for mobile scan and mobile fax.

Choose your connection: Wi-Fi or Wi-Fi Direct
Connect to the printer with Wi-Fi Direct even when a wireless network is not available.

Keep it simple and install wirelessly
Enjoy quick, easy, three-step wireless printer installation without needing a USB.

Cut printing costs with just a touch
Activate the economical features with the one-touch Eco button to help save toner, paper and energy.

Manage and create like a pro with ease
Easily and efficiently manage printer settings and status with Easy Printer Manager. Create digital documents and share with others via email, fax and social networks, including Facebook and Twitter.

Get fast, high-performance prints
Handle large, complex printing and scanning jobs with Samsung’s advanced 600 MHz Cortex™-A5 core processor and 128 MB memory for high-speed printing and image processing.

Count on Samsung for image excellence
Get sharper text, cleaner images and smooth-looking prints virtually every time with Samsung Rendering Engine for Clean Page (ReCP) technology.

Short summary description Samsung Xpress SL-M2070FW Laser Multifunction Printer, Print, copy, scan, fax:
This short summary of the Samsung Xpress SL-M2070FW Laser Multifunction Printer, Print, copy, scan, fax data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress SL-M2070FW Laser Multifunction Printer, Print, copy, scan, fax, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black, Grey

Long summary description Samsung Xpress SL-M2070FW Laser Multifunction Printer, Print, copy, scan, fax:
This is an auto-generated long summary of Samsung Xpress SL-M2070FW Laser Multifunction Printer, Print, copy, scan, fax based on the first three specs of the first five spec groups.

Samsung Xpress SL-M2070FW Laser Multifunction Printer, Print, copy, scan, fax. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black, Grey

Printing
Duplex printing mode
Manual
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
8,5 s
N-in-1 print function
Yes
Watermark printing
Yes
Economical printing
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Time to first copy (black, normal)
14 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
ID-card copy function
Yes
Background adjustment function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Optical scanning resolution (ADF)
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Fax, Software, TWAIN, WIA
Scan speed (colour)
4 ppm
Scan speed (black)
17 ppm
Image formats supported
JPG, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN, WIA
TWAIN version
1,9
Fax
Duplex faxing
No
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Fax memory
400 pages
Fax memory
7 MB
Fax forwarding
Yes
Secure fax reception
Yes
Features
Recommended duty cycle
100 - 1500 pages per month
Maximum duty cycle *
10000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
SPL
All-In-One-multitasking
Yes
Country of origin
China
Replacement cartridges
MLT-D111S, MLT-D111L
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
40 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Plain paper, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, DL
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Network
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Security algorithms
AES, IPSec, SNMPv2, SNMPv3, TKIP, WEP, WPA
Supported network protocols (IPv4)
HTTP, SNMPv1/v2c/v3, DNS / WINS, DDNS, DHCP, BOOTP, AutoIP, standard TCP / IP printing, LPR, IPP, UPnP (SSDP), Bonjour, WSD, SLP, SetIP
Mobile printing technologies
Google Cloud Print
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
50 dB
Sound power level (printing)
6,5 dB
Sound power level (standby)
26 dB
Design
Product colour *
Black, Grey
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Control type
Buttons
Power
Power consumption (PowerSave)
2,1 W
Power consumption (printing)
310 W
Power consumption (ready)
30 W
Power consumption (standby)
30 W
Energy Star Typical Electricity Consumption (TEC)
1 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
RedHat EL Linux 5.3, SuSE Linux 10, SuSE Linux 11, Ubuntu 10.04, Ubuntu 11.04
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64
Other operating systems supported
Linux
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
10 - 30 °C
Non-operating relative humidity (non-condensing)
10 - 90%
Certificates
Certification
EN 61000-3-2: 2014 (Class B), EN 61000-3-3: 2013 (Class B), EN 55024: 2010 (Class B), EN 55032: 2012/AC: 2013 (Class B), 47 CFR Part 15, Subpart B I ANSI C63.4-2009 (Class B), ICES-003 Issue 5 (Class B), KN22 2009, KN24 2011-09 (Class B), GB9254-2008, GB17625.1-2012, CISPR22: 2009+A1: 2010 (Class B) (Other EMC approvals as required by individual countries.)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
406 mm
Depth
359,6 mm
Height
308,7 mm
Weight
8,55 kg
Packaging data
Package width
447 mm
Package depth
482 mm
Package height
421 mm
Package weight
11,3 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
500 pages
Cables included
AC
Manual
Yes
Warranty card
Yes
Bundled software
Samsung Common Installer, Total Uninstaller, SPL print driver, TWAIN/WIA driver, PC Fax Utility, Easy Printer Manager, Easy Document Creator, Scan OCR program, Printer Diagnostics, Printer Center, View User's Guide, Lite SM
Logistics data
Pallet weight
262,56 g
Number of layers per pallet
6 pc(s)
Quantity per pallet
24 pc(s)
Technical details
Number of cartons per pallet layer
4 pc(s)
Other features
Pallet dimensions (W x D x H)
976 x 906 x 2532 mm
Recommended system requirements
Windows® XP (SP3) (32-bit)or newer, 933 MHz processer or higher, 128 MB RAM, 1.5 GB HD space, CD-ROM or Internet, USB or Network connection
Pallet dimensions (W x D x H) (imperial)
976,1 x 906 x 2532,1 mm (38.4 x 35.7 x 99.7")
Pallet weight (imperial)
262,6 kg (578.9 lbs)
Acoustic power emissions (ready)
39 dB
Acoustic pressure emissions bystander (ready)
26 dB
Software CD
Yes
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)