location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SL-M2024W 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M2024W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS280B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015235854 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:58
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 Sep 2020
Product end of life date
Bullet Points Samsung SL-M2024W 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 20 ppm
  • - Duplex printing
  • - Wi-Fi
  • - Maximum duty cycle: 10000 pages per month
  • - Total number of input trays: 1 Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 64 MB Built-in processor 400 MHz
Long product name Samsung SL-M2024W 1200 x 1200 DPI A4 Wi-Fi :
The long product name of Samsung SL-M2024W 1200 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung SL-M2024W Laser Printer
More>>>
Samsung SL-M2024W 1200 x 1200 DPI A4 Wi-Fi:
The official description of Samsung SL-M2024W 1200 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung M2024W printers combine ease of operation with high performance at an affordable price. It is ideal for today’s cost-conscious SOHO work anywhere, anytime business environment.
Tap, print, and go: Samsung NFC Print™[1]
Connect and print with ease using Samsung’s monochrome laser printer with advanced NFC technology. Just tap and then print from your mobile device[1].
Get ready to print with Samsung GALAXY®[2]
Directly print from your Samsung GALAXY® mobile device[2] without the need to install a Mobile Print app[3].
Get advanced mobile printing with more options: Samsung Mobile Print App
Print with powerful features including N-up printing and image size adjustment. Plus, print various formats and types of documents.
Choose your connection: Wi-Fi or Wi-Fi Direct
Connect to the printer with Wi-Fi Direct even when a wireless network is not available.
Keep it simple and install wirelessly
Enjoy quick, easy, three-step wireless printer installation without needing a USB.
Manage like a pro with ease
Easily and efficiently manage printer settings and status with Easy Printer Manager.
Get fast, high-performance prints
Handle large, complex printing jobs with Samsung’s advanced 400 MHz Cortex™-A5 core processor and 64 MB4 / 8 MB5 memory for high-speed printing and image processing.
Count on Samsung for image excellence
Get sharper text, cleaner images and smooth-looking prints virtually every time with Samsung Rendering Engine for Clean Page (ReCP) technology.

Short summary description Samsung SL-M2024W 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Samsung SL-M2024W 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SL-M2024W, Laser, 1200 x 1200 DPI, A4, 20 ppm, Duplex printing, Black, White

Long summary description Samsung SL-M2024W 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Samsung SL-M2024W 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Samsung SL-M2024W. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Wi-Fi. Product colour: Black, White

Printing
Duplex printing mode
Manual
Print resolution black
1200 x 1200 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
8,5 s
Features
Maximum duty cycle *
10000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
SPL
HP segment
Home, Home office
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Wi-Fi Direct
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
SNMP, TKIP, WEP, WPA, WPA2
Mobile printing technologies
Google Cloud Print, Samsung Mobile Print
Performance
Internal memory *
64 MB
Maximum internal memory
64 MB
Performance
Built-in processor
Yes
Processor frequency
400 MHz
Sound pressure level (printing)
50 dB
Noise level (ready)
26 dB
Design
Market positioning *
Home & office
Product colour *
Black, White
Built-in display *
No
Power
Power consumption (printing) *
310 W
Power consumption (ready)
30 W
Energy Star Typical Electricity Consumption (TEC)
0,9 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
331 mm
Depth
215 mm
Height
178 mm
Weight
3,97 kg
Packaging data
Package width
386 mm
Package depth
273 mm
Package height
298 mm
Package weight
5,38 kg
Logistics data
Pallet weight
561,6 kg
Other features
Power LED
Yes