HP logo

Samsung Xpress SL-M2020W Laser Printer, Black and white, Printer for Print

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10021
Info modified on:
19 Aug 2024, 07:30:28
Long product name Samsung Xpress SL-M2020W Laser Printer, Black and white, Printer for Print:

Samsung Xpress SL-M2020W Laser Printer

Samsung Xpress SL-M2020W Laser Printer, Black and white, Printer for Print:

Samsung Mono Xpress M2020W printers combine ease of operation with high performance at an affordable price. It is ideal for today’s cost-conscious SOHO work anywhere, anytime business environment.
Tap, print, and go: Samsung NFC Print™[1]
Connect and print with ease using Samsung’s monochrome laser printer with advanced NFC technology. Just tap and then print from your mobile device[1].
Get ready to print with Samsung GALAXY®[2]
Directly print from your Samsung GALAXY® mobile device[2] without the need to install a Mobile Print app[3].
Get advanced mobile printing with more options: Samsung Mobile Print App
Print with powerful features including N-up printing and image size adjustment. Plus, print various formats and types of documents.
Choose your connection: Wi-Fi or Wi-Fi Direct
Connect to the printer with Wi-Fi Direct even when a wireless network is not available.
Keep it simple and install wirelessly
Enjoy quick, easy, three-step wireless printer installation without needing a USB.
Manage like a pro with ease
Easily and efficiently manage printer settings and status with Easy Printer Manager.
Get fast, high-performance prints
Handle large, complex printing jobs with Samsung’s advanced 400 MHz Cortex™-A5 core processor and 64 MB4 / 8 MB5 memory for high-speed printing and image processing.
Count on Samsung for image excellence
Get sharper text, cleaner images and smooth-looking prints virtually every time with Samsung Rendering Engine for Clean Page (ReCP) technology.

Short summary description Samsung Xpress SL-M2020W Laser Printer, Black and white, Printer for Print:

Samsung Xpress SL-M2020W Laser Printer, Black and white, Printer for Print, Laser, 1200 x 1200 DPI, A4, 20 ppm, Duplex printing, Black, Grey

Long summary description Samsung Xpress SL-M2020W Laser Printer, Black and white, Printer for Print:

Samsung Xpress SL-M2020W Laser Printer, Black and white, Printer for Print. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Display: LED. Wi-Fi. Product colour: Black, Grey

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.