location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-C4060FX Laser A4 9600 x 600 DPI 40 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung ProXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-C4060FX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS218K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628384396 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2020
Product end of life date
Bullet Points Samsung ProXpress SL-C4060FX Laser A4 9600 x 600 DPI 40 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 9600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 40 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
  • - USB port Ethernet LAN
  • - Internal memory: 3000 MB Built-in processor 1500 MHz
  • - 28,5 kg
Long product name Samsung ProXpress SL-C4060FX Laser A4 9600 x 600 DPI 40 ppm :
The long product name of Samsung ProXpress SL-C4060FX Laser A4 9600 x 600 DPI 40 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung ProXpress SL-C4060FX Color Laser Multifunction Printer
More>>>
Samsung ProXpress SL-C4060FX Laser A4 9600 x 600 DPI 40 ppm:
The official description of Samsung ProXpress SL-C4060FX Laser A4 9600 x 600 DPI 40 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ProXpress C4060FX has an intuitive Android-based interface and is equipped with the innovative ReCP technology. It boasts scan speeds of 60 ipm and has a large toner capacity with durable parts which helps to lower TCO.
Accelerate print speed with a Quad-core 1.5GHz CPU
Help reach business goals fast with the Samsung ProXpress C4060FX. Backed by 3GB of memory, the industry's first Quad-core 1.5GHz CPU with system on chip technology provide powerful performance with print speeds up to 40 pages per minutes(ppm).
Scan up to 60 ipm with a Dual Scan Document Feeder
The Samsung ProXpress C4060FX features Dual Scan Document Feeder technology, enabling exceptional scanning speed. It brings fast scanning speeds up to 40 single-sided ipm and 60 double-sided ipm
Sharpen and enhance graphic quality with ReCP technology
Blurry is unprofessional. Samsung's ReCP technology improves print quality by refining small text and thin lines. The Samsung ProXpress C4060FX brings vivid color saturation with precise and crisp details for enhanced resolution.
Print high volume document on various paper types
Expand productivity with the Samsung ProXpress C4060FX. With an exceptionally high capacity of up to 2,250 sheets, it is built for handling heavy business documents fast. It even supports various types of paper that weights up to 220 g/m².
Smart UX Center streamlines your workflows
Smart UX Center is the Android-based printing user interface, complete with an open and steadily growing ecosystem of apps and widgets designed to enhance work productivity.
Work smarter and more efficiently with a wide variety of apps
Help improve work productivity by customizing the user interface to suit your company's needs. Finding the right apps and widgets in the App Center can enhance workflows. For more information about our apps, please visit smartux.samsung.com
Intuitive and customizable UI for efficiency
The Samsung ProXpress C4060FX comes equipped with an interactive 7-inch IR type touch screen panel to access the Smart UX Center. The touch screen enables users to easily move widgets and apps around even when operation with a pen or gloved hand.
XOA-E support for better productivity
The XOA-E platform supports Samsung in-house solutions and ISV solutions for all your business requirements. XOA-E makes it possible to boost productivity and efficiency at the same time.
Low TCO with high yield toners
Larger toner capacity helps lower long-term cost. The Samsung ProXpress C4060FX supports high volume print loads with toner cartridges that yield 15K in mono and 10K in color[1]. Long lasting consumables help reduce maintenance and labor costs.
Help reduce energy consumption with power saving features
Long warm up periods may create more downtime. The Samsung ProXpress C4060FX helps reduce Total Energy Consumption with less time spent to prepare before and between jobs in Ready mode. It also helps reduce energy consumption even in Sleep mode.

Short summary description Samsung ProXpress SL-C4060FX Laser A4 9600 x 600 DPI 40 ppm:
This short summary of the Samsung ProXpress SL-C4060FX Laser A4 9600 x 600 DPI 40 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ProXpress SL-C4060FX, Laser, Colour printing, 9600 x 600 DPI, Colour copying, A4, Black, White

Long summary description Samsung ProXpress SL-C4060FX Laser A4 9600 x 600 DPI 40 ppm:
This is an auto-generated long summary of Samsung ProXpress SL-C4060FX Laser A4 9600 x 600 DPI 40 ppm based on the first three specs of the first five spec groups.

Samsung ProXpress SL-C4060FX. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 40 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Product colour: Black, White

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Print speed (colour, normal quality, A4/US Letter)
40 ppm
Time to first page (black, normal)
8 s
Time to first page (colour, normal)
8 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
40 cpm
Copy speed (colour, normal quality, A4)
40 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, Fax, TWAIN, WIA
Scan speed (colour)
40 ppm
Scan speed (black)
40 ppm
Image formats supported
JPG, TIFF
Document formats supported
PDF, XPS
Grayscale levels
256
TWAIN version
1,9
Fax
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Features
Recommended duty cycle
250 - 2000 pages per month
Maximum duty cycle *
80000 pages per month
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5, PCL 6, PDF 1.7+, PS3
Input & output capacity
Total number of input trays *
2
Total input capacity *
550 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
5
Maximum input capacity
2250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Banner, Envelopes, Glossy paper, Heavy paper, Labels, Pre-printed, Recycled paper
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
Performance
Maximum internal memory
5000 MB
Internal storage capacity
320 GB
Internal memory *
3000 MB
Built-in processor
Yes
Processor frequency
1500 MHz
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (average operating)
600 W
Power consumption (ready)
21 W
Power consumption (sleep)
1,4 W
AC input voltage
110 - 220 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating relative humidity (H-H)
20 - 70%
Operating temperature (T-T)
10 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
420 mm
Depth
453 mm
Height
529 mm
Weight
28,5 kg
Packaging data
Package width
580 mm
Package depth
561 mm
Package height
632 mm
Package weight
32,8 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
4000 pages
Included cartridge capacity (CMY)
2500 pages
Cables included
Phone
Warranty card
Yes
Quick installation guide
Yes