location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-C4010ND Colour 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung ProXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-C4010ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS216U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628384280 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2020
Product end of life date
Bullet Points Samsung ProXpress SL-C4010ND Colour 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 9600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 40 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 80000 pages per month
  • - Total number of input trays: 2 Total input capacity: 550 sheets Total output capacity: 250 sheets
  • - Internal memory: 512 MB Built-in processor 800 MHz
Long product name Samsung ProXpress SL-C4010ND Colour 9600 x 600 DPI A4 :
The long product name of Samsung ProXpress SL-C4010ND Colour 9600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung ProXpress SL-C4010ND Color Laser Printer
More>>>
Samsung ProXpress SL-C4010ND Colour 9600 x 600 DPI A4:
The official description of Samsung ProXpress SL-C4010ND Colour 9600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The C4010ND offers powerful performance at affordable costs with low maintenance needs. Samsung ReCP technology brings picture quality text and images. The large toner capacity and long-lasting parts will help significantly reduce TCO.
Outstanding 40 ppm print speed with a Dual CPU
Reach business goals fast with the Samsung ProXpress C4010ND. Equipped with a Dual CPU, it helps boost work productivity with remarkable print speed of up to 40ppm, saving you time when handling heavy jobs and graphic images.
Sharpen and enhance graphic quality with ReCP technology
Blurry is unprofessional. Samsung's ReCP technology helps improve print quality by refining small text and thin lines. The Samsung ProXpress C4010ND brings vivid color saturation with precise and crisp details for enhanced resolution.
Print high volume documents on various paper types
Help expand productivity with the Samsung ProXpress C4010ND. With an exceptionally high input capacity of up to 2,250 sheets, it is built for handling heavy business documents fast. It even supports various types of paper that weights up to 220 g/m².
Help lower TCO with high yield toners
Larger toner capacity helps lower long-term costs. The Samsung ProXpress C4010ND supports high volume print loads with toner cartridges that yield 15K in mono and 10K in color[1]. Long-lasting consumables help reduce maintenance and labor costs.
Help reduce energy consumption with power saving features
Long warm up periods create more downtime. The Samsung ProXpress C4010ND helps reduce Total Energy Consumption with less time spent to prepare before and between print jobs in Ready mode. It also helps reduce energy consumption even in Sleep mode.

Short summary description Samsung ProXpress SL-C4010ND Colour 9600 x 600 DPI A4:
This short summary of the Samsung ProXpress SL-C4010ND Colour 9600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ProXpress SL-C4010ND, Laser, Colour, 9600 x 600 DPI, A4, 40 ppm, Duplex printing

Long summary description Samsung ProXpress SL-C4010ND Colour 9600 x 600 DPI A4:
This is an auto-generated long summary of Samsung ProXpress SL-C4010ND Colour 9600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Samsung ProXpress SL-C4010ND. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 80000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD, Product colour: Black, White

Printing
Print speed (colour, normal quality, A4/US Letter)
40 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Time to first page (black, normal)
8 s
Time to first page (colour, normal)
8 s
Features
Maximum duty cycle *
80000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5, PCL 6, PDF 1.7, PostScript 3, SPL
Input & output capacity
Total number of input trays *
2
Total input capacity *
550 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
5
Maximum input capacity
2250 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Postcard, Pre-printed, Recycled paper, Thick paper, Thicker paper, Thin paper, Transparencies
Multi-purpose tray media types
Bond paper, Envelopes, Glossy paper, Hole punched paper, Labels, Letterhead, Plain paper, Preprinted forms, Recycled paper, Thick paper, Thicker paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
AES, TKIP, WEP, WPA, WPA2, WPS
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
Performance
Internal memory *
512 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor frequency
800 MHz
Design
Product colour *
Black, White
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (printing) *
600 W
Power consumption (ready)
13 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
420 mm
Depth
452,5 mm
Height
385 mm
Weight
222 kg
Packaging data
Package width
534 mm
Package depth
567 mm
Package height
505 mm
Package weight
25,6 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
4000 pages
Included cartridge capacity (CMY)
2500 pages
Quick start guide
Yes
Documentation CD
Yes
Cables included
USB
Logistics data
Pallet weight
256 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:41:34
Uk has collected 1 expert review for Samsung ProXpress SL-C4010ND Colour 9600 x 600 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%