HP logo

HP Samsung MultiXpress SL-K7600LX Laser Multifunction Printer A3 1200 x 1200 DPI 60 ppm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4592
Info modified on:
15 Oct 2024, 01:34:03
End of life date:
22 Jan 2020
Long product name HP Samsung MultiXpress SL-K7600LX Laser Multifunction Printer A3 1200 x 1200 DPI 60 ppm:

Samsung MultiXpress SL-K7600LX Laser Multifunction Printer

HP Samsung MultiXpress SL-K7600LX Laser Multifunction Printer A3 1200 x 1200 DPI 60 ppm:

The powerful Samsung K7600LX is designed for the growing A3 printer market. It offers high-performance, cost-efficient features and embedded security to deliver low total cost of ownership for businesses that depend on high-volume printing.

Short summary description HP Samsung MultiXpress SL-K7600LX Laser Multifunction Printer A3 1200 x 1200 DPI 60 ppm:

HP Samsung MultiXpress SL-K7600LX Laser Multifunction Printer, Laser, Mono printing, 1200 x 1200 DPI, Colour copying, Colour scanning, A3

Long summary description HP Samsung MultiXpress SL-K7600LX Laser Multifunction Printer A3 1200 x 1200 DPI 60 ppm:

HP Samsung MultiXpress SL-K7600LX Laser Multifunction Printer. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3

Distributors
Loading...
Disclaimer HP Samsung MultiXpress SL-K7600LX Laser Multifunction Printer A3 1200 x 1200 DPI 60 ppm SS042G:
[1] Message based on internal data. Actual results may vary. For more information see http://www.hp.com/go/printerclaims/samsung.
[2] Cassette Locking Kit option is only available to default tray 1,2 and DCF. You need to buy 2 kits of SL-CLK501 to install at both default tray(1,2) + DCF(3,4 tray).
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.