HP logo

Samsung MultiXpress SL-K4250RX Laser A3 1200 x 1200 DPI 25 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6004
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
22 Dec 2020
Long product name Samsung MultiXpress SL-K4250RX Laser A3 1200 x 1200 DPI 25 ppm:

Samsung MultiXpress SL-K4250RX Laser Multifunction Printer

Samsung MultiXpress SL-K4250RX Laser A3 1200 x 1200 DPI 25 ppm:

SMART MultiXpress X4250RX provides smart usability that allows users to work faster and more efficiently. Its intuitive controls help users meet the demands of businesses that depend on heavy volume printing, with low total cost of ownership.
Touch to print, just like on a tablet
Innovation and usability is built into the SMART MultiXpress K4250RX. The Samsung Smart UX Center is a comprehensive open UX system powered by Android™ that is intuitive and extensible. It helps to ensure compatibility with Android-based devices.
Do more with productivity-boosting features
Easily set up printers by downloading essential apps from the Printing App Center. Productivity tools include Remote Fax, Dynamic Workflow with Smart Scan, with more to be added. www.printingapps.samsung.com
Tap to print with NFC technology
Simply tap to print, scan or fax documents from any NFC-supported mobile device using advanced NFC technology. The wireless option with NFC Pro provides user authentication through a mobile device.
No-fuss printing
The SMART MultiXpress K4250RX printer is equipped with a 1 GHz dual-core CPU that powers printing at 25 pages per minute (ppm).[1]
Stand out with sharp, high-quality print output
Samsung's unique Rendering Engine for Clean Page (ReCP) technology delivers sharper text and cleaner images. An outstanding resolution of 1,200 x 1,200 effective dpi provides that everything you do will stand out.[1]
Less worry of failure, security risk and downtime
The Samsung K4250RX offers outstanding control of user, document and network access at the enterprise security level. It supports various authentication and security protocols, while enabling administrators to manage the printer fleet.
Low costs with high durability
Excellent maximum monthly duty helps to provide high durability, reduce costs and eliminate the tedious changing of toner cartridges, drums and developer.[1]
Enhance productivity with variable options
Boost productivity with a 2,250-sheet booklet finisher and a 3,250-sheet high-volume finisher that automatically staples up to 65 sheets.[1]

Short summary description Samsung MultiXpress SL-K4250RX Laser A3 1200 x 1200 DPI 25 ppm:

Samsung MultiXpress SL-K4250RX, Laser, Mono printing, 1200 x 1200 DPI, A3, Direct printing, Black, Grey

Long summary description Samsung MultiXpress SL-K4250RX Laser A3 1200 x 1200 DPI 25 ppm:

Samsung MultiXpress SL-K4250RX. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Black, Grey

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.