- - Business Laser Mono printing
- - 2400 x 600 DPI
- - Printing colours: Black
- - A3 20 ppm
- - Colour copying Colour scanning
- - USB port Ethernet LAN
- - Internal memory: 128 MB Built-in processor 600 MHz
- - 23 kg
Samsung MultiXpress SL-K2200ND Laser Multifunction Printer
K2200ND helps reduce operating costs with high capacity toner, imaging units, and eco-friendly features. It also can increase your productivity with excellent print and scan speeds, simple printer management, and convenient consumable installation.
High-capacity consumables
Businesses with heavy printing volumes will appreciate how the high-yield consumables can help lower the total cost per page. Up to 10,000 pages can be printed with a single toner cartridge and up to 80,000 pages per imaging unit.[1]
Eco-friendly power efficiency
MultiXpress K2200ND meets the strict standards for energy set by the ENERGY STAR® International program. With low power consumption, MultiXpress K2200ND achieves total energy consumption (TEC) of 0.99 kWh2.[1]
Innovative, eco-conscious cost savings
Easy Eco Driver software can save on toner and paper usage, and reduces energy consumption. Users can save further with duplex or N-up printing, removing images or text, and converting images from bitmap to sketch.
High-speed printing and scanning
MultiXpress K2200ND helps your business expedite document and image processing. Increase your employees’ productivity with print speeds of up to 20 pages per minute (ppm) and color scanning speed of 30 images per minute (ipm).[1]
Fast, direct-to-PC color scanning
Boasting excellent color scanning speeds, MultiXpress K2200ND helps you send full-color documents directly to an employee's PC for more efficient and productive workflow. MultiXpress K2200ND even supports the production of multipage PDFs.
High-quality print output for professional documents
Print and scan your documents with a high resolution using Rendering Engine for Clean Page (ReCP) technology. This advanced technology improves readability by enhancing thin lines and negative images, and sharpening edges.
Increased versatility and expandability
In addition to providing 3-in-1 multifunctional capabilities (print, copy and scan), the MultiXpress K2200ND includes ID card copy, remote printing, duplex printing, a reverse automatic document feeder (RADF) and a second cassette feeder (SCF)
Easy Printer Manager
Monitor toner amounts, order consumables online and maintain the device settings from your computer with Easy Printer Manager. Employees can simply check the status of print jobs from a PC or mobile device.
Easy Document Creator
Scan, compile and save documents in multiple formats for sharing on social media, or emailing. A document converter and uploader for smartphones, and e-book readers are also available for convenient document uploading in various formats.
Convenient imaging unit installation
MultiXpress K2200ND is designed to help you work more efficiently with a ready-to-install imaging unit. MultiXpress K2200ND comes with the developer integrated in the imaging unit for a quick and hassle-free installation.
Samsung MultiXpress SL-K2200ND Laser Multifunction Printer, Laser, Mono printing, 2400 x 600 DPI, Colour copying, A3, Brown, Grey
Samsung MultiXpress SL-K2200ND Laser Multifunction Printer. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Product colour: Brown, Grey