location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 78 Tri-color Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
78 Tri-color Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA298AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780079403 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12357
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 01:01:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 78 Tri-color Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Colour ink page yield: 560 pages
  • - 1 pc(s)
Long product name HP 78 Tri-color Original Ink Cartridge :
The long product name of HP 78 Tri-color Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

78 Tri-color Inkjet Print Cartridge
More>>>
HP 78 Tri-color Original Ink Cartridge:
The official description of HP 78 Tri-color Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Clear, vivid color images every time you print. HP's patented, dye-based color ink formulations and inkjet print cartridge technology are designed together with the printer to produce sharp, colorful graphics that make your point clear.
- Enjoy low maintenance, trouble-free printing. Designed with your printer, the HP 78 Tri-Color Inkjet Print Cartridge is simple to install and easy to replace. You have a choice of 2 sizes of inkjet print cartridges to match your usage needs.
- The unsurpassed reliability[1] of HP 78 Inkjet Print Cartridges saves you the time and costs of resolving cartridge problems. Designed together with the printer to produce consistent, professional results, HP print cartridges are an excellent value.

Short summary description HP 78 Tri-color Original Ink Cartridge:
This short summary of the HP 78 Tri-color Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 78 Tri-color Original Ink Cartridge, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s), 560 pages

Long summary description HP 78 Tri-color Original Ink Cartridge:
This is an auto-generated long summary of HP 78 Tri-color Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 78 Tri-color Original Ink Cartridge. Colour ink type: Pigment-based ink, Colour ink page yield: 560 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet 1280, 3820, 930c, 930p, 932c, 948c, 955c
Quantity per pack *
1 pc(s)
Features
Colour ink page yield *
560 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Persentase bahan daur ulang
60%
HP segment
Business
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)