HP logo

HP RJ316AA mouse Bluetooth 500 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200269
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Mar 2009
Long product name HP RJ316AA mouse Bluetooth 500 DPI:

500dpi, 10m Bluetooth

HP RJ316AA mouse Bluetooth 500 DPI:

With an innovative new ‘card’ shape and design this unique HP wireless optical mouse is both convenient and easy to use. Simply transport and charge inside your PC Card slot and with Bluetooth connection it’s always ready the minute you are.

Short summary description HP RJ316AA mouse Bluetooth 500 DPI:

HP RJ316AA, Bluetooth, 500 DPI, Grey

Long summary description HP RJ316AA mouse Bluetooth 500 DPI:

HP RJ316AA. Device interface: Bluetooth, Movement resolution: 500 DPI, Buttons quantity: 2, Scroll type: Touch. Power source: Batteries. Product colour: Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.