location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB and Mouse Bundle keyboard Mouse included Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Keyboard and Mouse Bundle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RC465AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780637443 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2024 22:37:57
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 09 Mar 2013
Product end of life date
Bullet Points HP USB and Mouse Bundle keyboard Mouse included Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB
  • - Mouse included
  • - Grey
Warranty: 1 Year Limited(Return to HP/Dealer - Parts Only)
Long product name HP USB and Mouse Bundle keyboard Mouse included Grey :
The long product name of HP USB and Mouse Bundle keyboard Mouse included Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP USB Keyboard and Mouse Bundle
More>>>
Short summary description HP USB and Mouse Bundle keyboard Mouse included Grey:
This short summary of the HP USB and Mouse Bundle keyboard Mouse included Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB Keyboard and Mouse Bundle, Wired, USB, Grey, Mouse included

Long summary description HP USB and Mouse Bundle keyboard Mouse included Grey:
This is an auto-generated long summary of HP USB and Mouse Bundle keyboard Mouse included Grey based on the first three specs of the first five spec groups.

HP USB Keyboard and Mouse Bundle. Connectivity technology: Wired, Device interface: USB. Product colour: Grey. Mouse included

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Country of origin
China
Design
Product colour *
Grey
Mouse
Mouse included *
Yes
Movement detection technology
Optical
System requirements
Minimum system requirements
Windows 2000, XP Professional or Vista; Available USB port
Weight & dimensions
Keyboard dimensions (WxDxH)
458 x 163 x 25 mm
Keyboard weight
900 g
Mouse dimensions (WxDxH)
38 x 116 x 63 mm
Mouse weight
120 g
Other features
Compatible operating systems
Windows 2000, XP Professional, Vista
Weight (imperial)
Keyboard; Mouse 2.0 lb; 0.27 lb