HP logo

HP Photosmart C4685 All-in-One Printer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12843
Info modified on:
18 Mar 2021, 00:20:27
End of life date:
15 Apr 2016
Warranty:
Standard one-year limited hardware warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart C4685 All-in-One Printer:

Photosmart C4685 All-in-One Printer

HP Photosmart C4685 All-in-One Printer:

Colour display with HP TouchSmart frame, 4-ink colour, optional XL cartridges, memory card slots, HP Smart Web Printing, HP Photo Print Gadget, ENERGY STAR® qualified
This intuitive, compact all-in-one with interactive HP TouchSmart frame delivers lab-quality photos, laser-quality documents, plus copies and scans effortlessly. Built-in photo optimisation features ensure great looking photos.

Short summary description HP Photosmart C4685 All-in-One Printer:

HP Photosmart C4685 All-in-One Printer

Long summary description HP Photosmart C4685 All-in-One Printer:

HP Photosmart C4685 All-in-One Printer

Reasons to buy
Recommended products
Loading...
Disclaimer HP Photosmart C4685 All-in-One Printer Q8416B:
[1] Requires Windows Vista®
[2] Requires Microsoft Internet Explorer 6.0 - 8.0
[3] Compared to standard HP Black/Tri-colour Ink Cartridges; Optional, not included
[4] Available in selected countries only; Optional, not included
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.