location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Premium Instant-dry Satin Photo Paper-1270 mm x 30.5 m (50 in x 100 ft) large format media

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Premium Instant-dry Satin Photo Paper-1270 mm x 30.5 m (50 in x 100 ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7998A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780085732 show
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:47:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Jul 2014
Product end of life date
Bullet Points HP Premium Instant-dry Satin Photo Paper-1270 mm x 30.5 m (50 in x 100 ft) large format media
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - See even better image quality compared to the previous version—from deeper blacks to more vivid colors—on a noticeably more opaque, whiter sheet.
  • - Produce professional, polished prints—the improved satin finish provides better texture and higher gloss uniformity compared to the previous version.
  • - Produce prints with a true, professional photo look and feel.
  • - Get optimal, reliable results on HP printers and media designed together for applications where quality is of the utmost importance.
  • - Save time and money with instant-dry prints that are ready for immediate handling and lamination, right off the printer.
  • - Enjoy the unique combination of instant worry-free handling and unrivaled image quality on this 260-g/m² photo paper.
  • - Get reliable, consistent results using each component of the HP printing system, designed together for optimum results.
  • - Notice the deeper blacks across the board and more vivid colors, compared to the previous version, with Original HP dye-based inks.
  • - Count on long-lasting prints when you use HP pigment inks—water resistant[5] prints achieve up to 200 years indoor display permanence away from direct sunlight.[4]
  • - Produce durable prints that hold up for in-window displays—up to 1 year unlaminated and up to 2 years laminated.[3]
  • - Enjoy flexibility and convenience when you get great results with both Original HP dye- and pigment-based inks.
Warranty: 90 Days (Return to HP - Unit Replacement)
HP warrants to you, the end user customer, that HP large format printing materials are free from defects in materials and workmanship. If HP receives notice of such defects during the period (up to one year from date of purchase), HP will, at its option, either replace products which prove to be defective with the same or comparable product at HP’s option or HP may elect to refund your purchase price. Proof of purchase required. Customers should retain a copy of the purchase order (PO). When submitting a claim, attach a copy of the PO including the name of the company the printing material was purchased from, the purchase date, and the PO number. To obtain service, please contact HP customer support. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHER OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS INCLUDING BUT NOT LIMITED TO WARRANTIES OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT, OR MODIFY ANY MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP Premium Instant-dry Satin Photo Paper-1270 mm x 30.5 m (50 in x 100 ft) large format media :
The long product name of HP Premium Instant-dry Satin Photo Paper-1270 mm x 30.5 m (50 in x 100 ft) large format media. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Instant-dry Satin Photo Paper-1270 mm x 30.5 m (50 in x 100 ft)
More>>>
HP Premium Instant-dry Satin Photo Paper-1270 mm x 30.5 m (50 in x 100 ft) large format media:
The official description of HP Premium Instant-dry Satin Photo Paper-1270 mm x 30.5 m (50 in x 100 ft) large format media as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make an even bigger impression with HP Premium Instant-dry Satin Photo Paper. With an improved satin finish over the previous version, this paper achieves deeper blacks, more vivid colors, and better gloss uniformity on a noticeably whiter sheet. Images seem to pop off the page. With instant-dry prints, move right on to lamination without delay. Count on durable, long-lasting prints. And enjoy the versatility of great results with both Original HP dye- and pigment-based inks.

Short summary description HP Premium Instant-dry Satin Photo Paper-1270 mm x 30.5 m (50 in x 100 ft) large format media:
This short summary of the HP Premium Instant-dry Satin Photo Paper-1270 mm x 30.5 m (50 in x 100 ft) large format media data-sheet is auto-generated and uses the product title and the first six key specs.

HP Premium Instant-dry Satin Photo Paper-1270 mm x 30.5 m (50 in x 100 ft)

Long summary description HP Premium Instant-dry Satin Photo Paper-1270 mm x 30.5 m (50 in x 100 ft) large format media:
This is an auto-generated long summary of HP Premium Instant-dry Satin Photo Paper-1270 mm x 30.5 m (50 in x 100 ft) large format media based on the first three specs of the first five spec groups.

HP Premium Instant-dry Satin Photo Paper-1270 mm x 30.5 m (50 in x 100 ft)

Impress with unrivaled image quality.

Make an even bigger impression. Improved HP Premium Instant-dry Satin Photo Paper delivers unrivaled image quality for brilliant photos and high-impact display graphics—from posters and presentations to retail graphics.

Save time and money with instant-dry prints.

Save time, streamline your workflow, and increase your productivity. Prints dry instantly for immediate handling and lamination. And HP Premium Instant-dry Satin Photo Paper delivers the easy, trouble-free printing you expect from HP.

Gain versatility, print with environment in mind

Count on long-lasting prints with this FSC®-certified paper.[1] Get great results for indoor display graphics, whether you're printing with HP dye- or pigment-based inks. And get exceptional print permanence, in-window[3] or away from direct sun.[4]

Country Distributor
Australia 1 distributor(s)
Disclaimer HP Premium Instant-dry Satin Photo Paper-1270 mm x 30.5 m (50 in x 100 ft) large format media:
Disclaimer

[1] Trademark license code FSC®-C017543, see http://fsc.org. Not all FSC®-certified products are available in all regions.
[3] With Original HP 771 Vivid Photo Inks. Interior in-window display ratings by HP Image Permanence Lab on a range of HP media. HP predictions based on test data under Xenon-Arc illuminant—calculation assumes 6,000 Lux/12 hr day. For more information, see http://www.hp.com/go/supplies/printpermanence.
[4] With Original HP 772, HP 91, or HP 70 Photo Inks, or HP 771 Vivid Photo Inks or HP 83 UV inks. Display permanence rating for interior displays/away from direct sunlight, under glass by HP Image Permanence Lab and/or by Wilhelm Imaging Research, Inc. on a range of HP media. For more information, see http://www.hp.com/go/supplies/printpermanence.