HP logo

HP Color LaserJet 2605dn Printer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18068
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
16 Sept 2009
Long product name HP Color LaserJet 2605dn Printer:

Color LaserJet 2605dn Printer

HP Color LaserJet 2605dn Printer:

Add brilliant colour to your business documents. Print fast with up to 12 ppm black and up to 10 ppm colour. Enjoy two-sided printing, networking, and photo printing via memory card slots. It supports HP PCL6 and HP Postscript Level 3 Emulation.

Short summary description HP Color LaserJet 2605dn Printer:

HP Color LaserJet 2605dn Printer

Long summary description HP Color LaserJet 2605dn Printer:

HP Color LaserJet 2605dn Printer

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.