location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z6100 large format printer Thermal inkjet Colour 1200 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z6100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6652C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420432609 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 Aug 2011
Product end of life date
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
certification (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet Z6100 large format printer Thermal inkjet Colour 1200 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal inkjet 1200 x 1200 DPI Colour
  • - Printing colours: Cyan, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Yellow
  • - Ethernet LAN
Long product name HP Designjet Z6100 large format printer Thermal inkjet Colour 1200 x 1200 DPI Ethernet LAN :
The long product name of HP Designjet Z6100 large format printer Thermal inkjet Colour 1200 x 1200 DPI Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thermal Inkjet, 1200 x 1200 dpi, 51 dB, 350 W
More>>>
HP Designjet Z6100 large format printer Thermal inkjet Colour 1200 x 1200 DPI Ethernet LAN:
The official description of HP Designjet Z6100 large format printer Thermal inkjet Colour 1200 x 1200 DPI Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximize productivity with an HP Designjet that's radically fast and delivers vivid, high-impact prints. Perfect for indoor large-format applications like photos and fine art prints, drawings, maps, and renders, you'll produce greater volumes more quickly with maximum print speeds over 1,000 ft² per hour. Get enduring quality with HP Vivera inks on over 50 varieties of HP media; and experience breakthrough consistency with HP DreamColor Technologies and an embedded spectrophotometer.

Short summary description HP Designjet Z6100 large format printer Thermal inkjet Colour 1200 x 1200 DPI Ethernet LAN:
This short summary of the HP Designjet Z6100 large format printer Thermal inkjet Colour 1200 x 1200 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Z6100, Thermal inkjet, 1200 x 1200 DPI, HP-GL/2, HP-RTL, TIFF, Cyan, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Yellow, 55 pph, 25 sheets

Long summary description HP Designjet Z6100 large format printer Thermal inkjet Colour 1200 x 1200 DPI Ethernet LAN:
This is an auto-generated long summary of HP Designjet Z6100 large format printer Thermal inkjet Colour 1200 x 1200 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet Z6100. Print technology: Thermal inkjet, Maximum resolution: 1200 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, TIFF. Total output capacity: 25 sheets, Maximum output capacity: 25 sheets. Paper tray media types: Banner, Bond paper, Coated paper, Photo paper, Maximum roll diameter: 17 cm, Media width (sheets): 1524 mm. Display: LCD, Internal memory: 256 MB, Maximum internal memory: 512 MB. Power supply: 350 W, Power consumption (standby): 120 W, Power consumption (off): 0,4 W

Printing
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
8
Page description languages *
HP-GL/2, HP-RTL, TIFF
Printing colours *
Cyan, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Yellow
Print speed (line, colour, normal quality, A1)
55 pph
Input & output capacity
Total output capacity
25 sheets
Maximum output capacity
25 sheets
Paper handling
Paper tray media types *
Banner, Bond paper, Coated paper, Photo paper
Maximum roll diameter
17 cm
Media thickness (by paper path)
Roll feed: up to 22 mil
Media width (sheets)
1524 mm
Media width (rolls)
1524 mm
Roll paper
Yes
Ports & interfaces
Ethernet LAN *
Yes
USB port *
No
RJ-45 ports quantity
1
Performance
Built-in display *
Yes
Performance
Display
LCD
Internal memory
256 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor frequency
2000 MHz
Sound pressure level (printing)
51 dB
Power
Power supply
350 W
Power consumption (standby)
120 W
Power consumption (off)
0,4 W
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
2463 mm
Depth
851 mm
Height
1346 mm
Weight
256 kg
Packaging data
Drivers included
Yes
Bundled software
HP Designjet software for Windows
Brand Image Product code Product Stock Price from
HP Designjet Q6652A large format printer Colour 2400 x 1200 DPI Ethernet LAN HP Designjet Q6652A large format printer Colour 2400 x 1200 DPI Ethernet LAN
(show image)
Q6652A Q6652A 0.00
(excl. VAT)
0 (incl. VAT)
HP DesignJet Z6100ps 42-in Printer large format printer HP DesignJet Z6100ps 42-in Printer large format printer
(show image)
Q6653A DesignJet Z6100ps 42-in Printer 0.00
(excl. VAT)
0 (incl. VAT)
HP Designjet Q6654A large format printer Colour 2400 x 1200 DPI Ethernet LAN HP Designjet Q6654A large format printer Colour 2400 x 1200 DPI Ethernet LAN
(show image)
Q6654A Q6654A 0.00
(excl. VAT)
0 (incl. VAT)
HP Designjet Z6100 42-in Printer large format printer Ethernet LAN HP Designjet Z6100 42-in Printer large format printer Ethernet LAN
(show image)
Q6651A Designjet Z6100 42-in Printer 0.00
(excl. VAT)
0 (incl. VAT)