location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 124A Yellow Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
124A Yellow Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6002AB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111218868 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 07:29:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 124A Yellow Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Hasil halaman toner warna: 2000 pages
  • - Laser printing
  • - 1 pc(s)
Warranty: This HP product is warranted to be free from defects in materials and workmanship.This HP product is warranted to be free from defects in materials and workmanship. Thisdoes not apply to products that (a) have been refilled, refurbished, remanufactured or tampered with in any way, (b) experience problems resulting from misuse, improper storage, or operation outside of the published environmental specifications for the printer product or (c) exhibit wear from ordinary use. To obtainservice, please return the product to place of purchase (with a written description of the problem and print samples) or contact HP customer support. At HP's option, HP will either replace products that prove to be defective or refund your purchase price. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVEIS EXCLUSIVE AND NO OTHEROR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP 124A Yellow Original LaserJet Toner Cartridge :
The long product name of HP 124A Yellow Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 124A Yellow Original LaserJet Toner Cartridge with ColorSphere Toner
More>>>
HP 124A Yellow Original LaserJet Toner Cartridge:
The official description of HP 124A Yellow Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

It’s simple. With HP ColorSphere toner you get fast, hassle-free, brilliant results. HP toner enables your printing system to produce sharp blacks and a dynamic range of bright, brilliant color. Consistent results are easy because HP Smart technology in HP supplies and printer1 is finely tuned with HP toner to optimize quality and reliability and facilitate convenient, online ordering.2 When hassle-free, photo-quality business printing is this easy, you're more productive—that's real value.

HP ColorSphere toner produces sharp blacks and a dynamic range of bright, brilliant color. And with reliable HP Color LaserJet toner cartridge technology, photo-quality business printing is fast, simple and hassle-free.

• With HP ColorSphere toner, your printing system achieves high gloss, producing sharp blacks and a dynamic range of bright colors with brilliant results. With an improved toner particle design, HP's color toner accomplishes uniform, high gloss. The result is bold graphics and realistic images that enable photo-quality business printing. You get consistent color and professional results across a broad range of plain papers and HP everyday and specialty papers.


Save time, increase productivity. HP Color LaserJet supplies with HP Smart technology1 make color printing easy. With HP SureSupply shopping and on-line ordering,2 cartridge replacement is simple and convenient, making HP supplies a great value.

• Save time, increase productivity with innovative HP Smart Printing technology1 that makes HP supplies easy to replace and reorder. How does it work? When it's time to replace a cartridge, HP SureSupply2—enabled by HP Smart technology—makes shopping for replacement cartridges quick and easy. It notifies you when it's time to replace a cartridge, tells you which part you need, and helps you shop locally or via the Internet from HP or your selected reseller.


HP Smart technology1 is finely tuned to the unique properties of HP's ColorSphere toner, enabling the toner cartridges and the printer to trigger adjustments that optimize print quality and reliability. Hassle-free results save time, provide value.

• For consistency over the cartridge's life, HP Smart technology1 in HP supplies and the printer relies on the unique properties of HP ColorSphere toner. As the system triggers adjustments to the electrophotographic voltages inside the toner cartridge, a precise mix of patented additives—fine-tuned for quality results under diverse environmental conditions—ensures consistency. HP supplies and the printer work together to ensure the quality of each print, saving time and providing real value.


1Using genuine HP supplies ensures availability of all HP printing features.

2Program features and availability may vary by country. For more information, visit http://www.hp.com/learn/suresupply.

Short summary description HP 124A Yellow Original LaserJet Toner Cartridge:
This short summary of the HP 124A Yellow Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 124A Yellow Original LaserJet Toner Cartridge, 2000 pages, Yellow, 1 pc(s)

Long summary description HP 124A Yellow Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 124A Yellow Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 124A Yellow Original LaserJet Toner Cartridge. Hasil halaman toner warna: 2000 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet 1600, 2600, 2605, CM1015, CM1017
Quantity per pack *
1 pc(s)
Hasil halaman toner warna *
2000 pages
Type *
Original
Printing colours *
Yellow
Persentase bahan daur ulang
20%
Product colour
Multicolour
HP segment
Business
Operational conditions
Operating temperature (T-T)
15 - 32 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
410 mm
Depth
92 mm
Height
109 mm
Weight
700 g
Weight & dimensions
Package width
410 mm
Package depth
109 mm
Package height
92 mm
Package weight
1 kg
Package type
Box
Technical details
Maximum number of stacking cartons
20 pc(s)
Logistics data
Pallet weight
222 g
Number of layers per pallet
8 pc(s)
Number of cartons per pallet layer
24 pc(s)
Number of cartons per pallet
192 pc(s)
Quantity per pallet
192 pc(s)
Other features
Pallet dimensions (W x D x H)
1140 x 950 x 1536 mm
Package dimensions (WxDxH)
410 x 109 x 92 mm
Print technology
Laser printing
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)