location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 1320tn Printer 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 1320tn Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5930A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:14:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet 1320tn Printer 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - 21 ppm
  • - Maximum duty cycle: 10000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 125 sheets
  • - Internal memory: 16 MB Built-in processor 133 MHz
Warranty: One-year standard bench repair and return to HP authorised service centre
Long product name HP LaserJet 1320tn Printer 1200 x 1200 DPI :
The long product name of HP LaserJet 1320tn Printer 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LaserJet 1320tn Printer 21ppm 1200dpi
More>>>
HP LaserJet 1320tn Printer 1200 x 1200 DPI:
The official description of HP LaserJet 1320tn Printer 1200 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP LaserJet 1320 printers feature up to 21 ppm and Instant-on technology (first page out < 8.5 secs), so your print job is finished before many printers have even started printing.
The HP LaserJet 1320 printers keep your performance looking its best. Produce professional, high-quality documents every time you print with 1200-dpi and HP printing supplies.
The HP LaserJet 1320 printers offer an array of features that give your business the flexibility it needs. Take advantage of internal wired or wireless networking options, enhanced input capacity and expandable memory for convenience and ease.

Short summary description HP LaserJet 1320tn Printer 1200 x 1200 DPI:
This short summary of the HP LaserJet 1320tn Printer 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 1320tn Printer, Laser, 1200 x 1200 DPI, 21 ppm, Network ready

Long summary description HP LaserJet 1320tn Printer 1200 x 1200 DPI:
This is an auto-generated long summary of HP LaserJet 1320tn Printer 1200 x 1200 DPI based on the first three specs of the first five spec groups.

HP LaserJet 1320tn Printer. Print technology: Laser. Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 21 ppm. Network ready

Printing
Print speed (black, draft quality, A4/US Letter)
21 ppm
Colour *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Time to first page (black, normal)
8 s
Economical printing
Yes
Features
Maximum duty cycle *
10000 pages per month
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
125 sheets
Maximum input capacity
500 sheets
Maximum output capacity
125 sheets
Paper handling
Media types supported
Plain paper, envelopes, transparencies, cardstock, postcards, labels
Media size (tray 1)
A4, A5, A6, B5, B6, envelopes (C5, DL), 76 x 127 to 216 x 356 mm
Media weight (tray 1)
60 - 105 g/m²
Network
Network ready
Yes
Performance
Internal memory *
16 MB
Maximum internal memory
144 MB
Built-in processor
Yes
Processor model
Motorola V4 Coldfire
Processor frequency
133 MHz
Design
Certification
EMC certifications: CISPR 22: 1997/EN 55022: 1998 Class B1); EN 61000-3-2: 2000; EN 61000-3-3: 1995/A1; EN 55024: 1998 FCC Title 47 CFR, Part 15 Class B2)/ICES 003, Issue 3; GB9254-1998, GB17625.1-1998/CNS13438
Power
Power consumption (printing) *
345 W
Power consumption (standby)
6 W
Power consumption (PowerSave)
6 W
System requirements
Minimum system requirements for Macintosh
Mac OS 9.1: 96 MB RAM; Mac OS X v 10.1: 128 MB RAM
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
14,9 kg
Dimensions (WxDxH)
350 x 355 x 345 mm
Packaging data
Package weight
18 kg
Packaging content
Bundled software
HP installer/uninstaller, drivers (HP PCL 5e, HP PCL 6, PostScript Level 2 emulation), HP Toolbox f diagnostic status & configuration, HP Embedded Web Server, control panel simulator, help, documentation
Other features
Additional paper trays
250-sheet input tray
Print quality (black, normal quality)
1200 DPI
Recommended operating temperature range (T-T)
10 - 32,5 °C
Mac compatibility
Yes
I/O ports
1 x USB 1 x RJ-45 Ethernet 10/100 network
Custom media sizes
Tray 1: 76 x 127 - 216 x 356 mm; Tray 2: 147 x 211 - 216 x 356 mm
Standard media sizes
A4, A5, Letter, Legal, Executive, B5 (JIS), B5 (ISO), C5, DL, Monarch, Com-10
Print margin bottom (A4)
4 mm
Print margin left (A4)
4 mm
Print margin right (A4)
4 mm
Print margin top (A4)
4 mm
Typefaces
HP PCL 6: 45 scalable True Type fonts built-in, HP Postscript level 2 emulation: 35 scalable True Type fonts built-in
Media weights by paper path
60 - 163 g/m²
Standard output capacity for envelopes
1 sheets
Minimum system requirements
Microsoft Windows 98: Pentium 166 MHz, 64 MB RAM Mac OS 9.1: 96 MB RAM Mac OS X 10.1: 128 MB RAM CD-ROM, USB / parallel port
Printer management
HP Toolbox, HP Embedded Web Server, HP Web JetAdmin
Acoustic power emissions
6.2 B(A)
Power requirements
110 - 127 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz); 220 - 240 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz)
Duplex print options
Automatic (standard)
Print speed (black, best quality, A4)
21 ppm
Paper handling
Input: 1320/1320n/nw: Single-sheet multipurpose input slot, 250-sheet input tray; 1320tn: Single-sheet multipurpose input slot, two 250-sheet input trays Output: 1320/n/nw/tn: 125-sheet face down bin, rear output door for special media
Electromagnetic compatibility
EU (EMC Directive 89/336/EEC), ISE Countries (CISPR 22), Poland (B-Mark-CISPR 22), Russia (GOST-CISPR 22).CISPR 22: 1997/EN 55022: 1998 Class B1); EN 61000-3-2: 2000; EN 61000-3-3: 1995/A1; EN 55024: 1998 FCC Title 47 CFR, Part 15 Class B2)/ICES 003, Issue 3; GB9254-1998, GB17625.1-1998/CNS13438
Standard input trays
2
Networking features
Via built-in HP Jetdirect Ethernet 10/100 port Built-in HP Jetdirect print server (Ethernet 10/100 networking)
Print quality (black, best quality)
1200 x 1200 DPI
Standard output capacity for transparencies
100 sheets
Driver updates
http://www.hp.com
Control panel
3 lights (Toner, Attention, Ready), 2 buttons (Go, Cancel)
Maximum paper trays
2 (plus single-sheet input slot)
Media size (tray 2)
A4, A5, B5, 147 x 211 - 216 x 356 mm
Media type and capacity (tray 2)
up to 250 sheets
Media weight (tray 2)
60 g/m² to 105 g/m², using the standard output bin;
Media weight (tray 3)
Optional: 60 g/m² to 105 g/m², using the standard output bin;
Paper handling standard/input
2 x 250-sheet input trays, single-sheet priority input tray
Paper handling standard/output
125-sheet output bin
Safety
Czech Republic (CSN-IEC 60950-IEC 60825-1), Estonia (EEI-EN60950-IEC 60825-1), EU (CE Mark-Low Voltage Directive 73/23/EEC), Germany (TUV- EN60950-IEC 60825-1), Hungary (MEEI- IEC 60950-IEC 60825-1), Lithuania (LS- IEC 60950-IEC 60825-1), Poland (B Mark- IEC 60950-IEC60825-1), Russia (GOST- R50377), Slovakia (IEC 60950-IEC60825-1), Slovenia (SQI- IEC 60950-EN60825-1), South Africa (IEC 60950-IEC60825-1).IEC 60950: 1999/EN 60950: 2000; IEC 60825-1: 1993 +A1: 1997 +A2: 2001/EN 60825-1: 1994 +A11: 1996 +A2: 2001 (Class 1 Laser/LED Product); GB4943-2001
Technical features
Expandable memory and a fast processor speed
Compatible operating systems
Microsoft Windows 98, Me, NT 4.0, 2000, XP 32-Bit, XP 64-Bit, Server 2003, Mac OS 9, OS X v 10.1, OS X v 10.2, OS X v 10.3, MS-DOS, Linux, UNIX
Package dimensions (WxDxH)
533 x 493 x 498 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:23:51
Uk has collected 10 expert reviews for HP LaserJet 1320tn Printer 1200 x 1200 DPI and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
tomshardware.co.uk
Updated:
2015-06-25 06:23:51
You know, something quite funny happened to me as I was finishing this article. I was sitting in my office proof reading and making edits to a hard copy, pen in hand, when I thought about the paperless office. Its probably cliché at this point to sa...
0%
zdnet.co.uk
Updated:
2015-06-25 06:23:51
A great little monochrome laser printer, the LaserJet 1320 offers fine output, duplexing and a tight footprint that lets it fit right into any business, school or home office.
80%
Country Distributor
United Kingdom 1 distributor(s)