location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PSC 1311 All-in-One Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PSC 1311 All-in-One Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5768A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2011
Product end of life date
Warranty: 1 year limited hardwarebacked by HP Customer Care, Service and Support
Long product name HP PSC 1311 All-in-One Printer :
The long product name of HP PSC 1311 All-in-One Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PSC 1311 All-in-One Printer
More>>>
HP PSC 1311 All-in-One Printer:
The official description of HP PSC 1311 All-in-One Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print photos directly from a PictBridge enabled digital camera – without using your PC. This versatile all-in-one delivers true-to-life photo quality colour printing at 4800-optimised dpi or optional 6-ink, plus flatbed scanning and copying.

Short summary description HP PSC 1311 All-in-One Printer:
This short summary of the HP PSC 1311 All-in-One Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP PSC 1311 All-in-One Printer

Long summary description HP PSC 1311 All-in-One Printer:
This is an auto-generated long summary of HP PSC 1311 All-in-One Printer based on the first three specs of the first five spec groups.

HP PSC 1311 All-in-One Printer

Reliable and easy to use with one-touch buttons and more

Photo quality colour printing at up to 4800-optimised dpi or optional 6-ink colour printing True-to-life print quality ensures vivid colours, smooth transitions and realistic flesh tones Print/copy at up to 17 ppm in black, 12 ppm in colour

Front USB for direct printing from PictBridge-enabled camera

Print photos without having to switch on your PC. Print borderless 10 x 15 cm photos or up to A4 size with borders. Use the included HP Image Zone photo & imaging software to edit or enhance your digital photos.

Print in up to 4800-optimised dpi or optional 6-ink colour

Produce colour copies without having to switch on your PC. Capture photos, documents and books with one-touch flatbed scanning. Get three powerful tools in one compact device – high performance printing, scanning and copying.