location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 5510 Inkjet A4 600 x 600 DPI 7,5 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3435A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160006574 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:13:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 24 Apr 2007
Product end of life date
Bullet Points HP OfficeJet 5510 Inkjet A4 600 x 600 DPI 7,5 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 600 x 600 DPI
  • - A4 7,5 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port
  • - 5,3 kg
Long product name HP OfficeJet 5510 Inkjet A4 600 x 600 DPI 7,5 ppm :
The long product name of HP OfficeJet 5510 Inkjet A4 600 x 600 DPI 7,5 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet 5510 All-in-One
More>>>
HP OfficeJet 5510 Inkjet A4 600 x 600 DPI 7,5 ppm:
The official description of HP OfficeJet 5510 Inkjet A4 600 x 600 DPI 7,5 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Officejet 5510 printer/fax/scanner/copier is a versatile device offering a range of productivity-enhancing features. Up to 4800-optimised dpi* printing delivers professional photo quality results, and speeds of up to 17 ppm in laser-quality black or up to 12 ppm in colour mean no waiting around. The automatic document feeder (ADF) handles up to 20 pages for easy and reliable flatbed faxing, scanning and copying, and both faxing and copying can be carried out without a computer connection.

Short summary description HP OfficeJet 5510 Inkjet A4 600 x 600 DPI 7,5 ppm:
This short summary of the HP OfficeJet 5510 Inkjet A4 600 x 600 DPI 7,5 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 5510, Inkjet, Colour printing, 600 x 600 DPI, Colour copying, A4, Silver

Long summary description HP OfficeJet 5510 Inkjet A4 600 x 600 DPI 7,5 ppm:
This is an auto-generated long summary of HP OfficeJet 5510 Inkjet A4 600 x 600 DPI 7,5 ppm based on the first three specs of the first five spec groups.

HP OfficeJet 5510. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 3,5 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Product colour: Silver

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
7,5 ppm
Print speed (colour, normal quality, A4/US Letter)
3,5 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
6 cpm
Copy speed (colour, normal quality, A4)
3 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan area
210 x 297 mm
Scanner type *
Flatbed & ADF scanner
Grayscale levels
256
TWAIN version
1,7
Fax
Duplex faxing
No
Faxing *
Colour faxing
Fax resolution (black)
200 x 200 DPI
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Fax delayed sending
Yes
Auto reduction
Yes
Features
Maximum duty cycle *
1500 pages per month
Features
Page description languages
LIDIL
Input & output capacity
Total input capacity *
20 sheets
Paper input type
Sheetfed
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Banner, Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Design
Product colour *
Silver
Market positioning *
Home & office
Power
Power consumption (average operating)
75 W
AC input voltage
110 - 240 V
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows XP
Mac operating systems supported
Mac OS 9.1
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
450 mm
Depth
290 mm
Height
230 mm
Weight
5,3 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 16:35:39
Uk has collected 1 expert review for HP OfficeJet 5510 Inkjet A4 600 x 600 DPI 7.5 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)