location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Tough Paper printing paper Satin White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Tough Paper
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1298A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184634437 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Nov 2012
Product end of life date
Long product name HP LaserJet Tough Paper printing paper Satin White :
The long product name of HP LaserJet Tough Paper printing paper Satin White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8.5x11", 630g, white
More>>>
HP LaserJet Tough Paper printing paper Satin White:
The official description of HP LaserJet Tough Paper printing paper Satin White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Durable paper that won't rip, tear or be ruined by the elements.

Short summary description HP LaserJet Tough Paper printing paper Satin White:
This short summary of the HP LaserJet Tough Paper printing paper Satin White data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Tough Paper, Satin, White, 630 g, 227 x 293 x 19 mm, 50 sheets

Long summary description HP LaserJet Tough Paper printing paper Satin White:
This is an auto-generated long summary of HP LaserJet Tough Paper printing paper Satin White based on the first three specs of the first five spec groups.

HP LaserJet Tough Paper. Finish type: Satin, Product colour: White. Package weight: 630 g. Package dimensions (WxDxH): 227 x 293 x 19 mm, Media sheets per package: 50 sheets

Features
Finish type *
Satin
Product colour
White
Weight & dimensions
Package weight
630 g
Other features
Package dimensions (WxDxH)
227 x 293 x 19 mm
Media sheets per package
50 sheets