location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L1730 computer monitor 43,2 cm (17") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1730
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P9625A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965734698 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36055
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:05:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 12 May 2005
Product end of life date
Bullet Points HP L1730 computer monitor 43,2 cm (17") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43,2 cm (17")
  • - 1280 x 1024 pixels 16:9
  • - 25 ms 300 cd/m² 450:1
  • - 50 W
Warranty: Limited three years parts, labor, and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply.
Long product name HP L1730 computer monitor 43,2 cm (17") 1280 x 1024 pixels :
The long product name of HP L1730 computer monitor 43,2 cm (17") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

hp flat panel monitor L1730
More>>>
HP L1730 computer monitor 43,2 cm (17") 1280 x 1024 pixels:
The official description of HP L1730 computer monitor 43,2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

17-inch TFT display for people who need high quality, space-saving displays and maximum ergonomic adjustability.The HP Flat Panel Monitor L1730 is the TFT display of choice for people who need high quality, space-saving display and maximum ergonomic adjustability. With a flexible configuration, superior front of screen performance, and crisp, sharp images, this monitor offers compatibility with a wide range of HP products, including desktops and thin clients.Professional quality display, advanced featuresUpgraded features and best ergonomic design for mainstream corporate use.

Short summary description HP L1730 computer monitor 43,2 cm (17") 1280 x 1024 pixels:
This short summary of the HP L1730 computer monitor 43,2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

HP L1730, 43,2 cm (17"), 1280 x 1024 pixels, 25 ms

Long summary description HP L1730 computer monitor 43,2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of HP L1730 computer monitor 43,2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

HP L1730. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 25 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 140°. Built-in speaker(s). VESA mounting

Display
Display diagonal *
43,2 cm (17")
Display resolution *
1280 x 1024 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
25 ms
Supported graphics resolutions
832 x 624, 1280 x 1024 (SXGA)
Aspect ratio
16:9
Contrast ratio (typical) *
450:1
Viewing angle, horizontal
160°
Viewing angle, vertical
140°
Display number of colours *
16.78 million colours
Pixel pitch
0,264 x 0,264 mm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 76 Hz
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
2 W
Design
Country of origin
China
Certification
MPR-II, CISPR, VCCI, MIC, CSA, ACA, BSMI, CCC, NOM, CE, TUV-Ergo, FCC, TCO 03, PC2001, PC99, UL
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
75 x 75, 100 x 100 mm
Cable lock slot *
No
Ergonomics
Height adjustment
6,5 cm
Pivot
Yes
Swivel angle range
-170 - 170°
Tilt angle range
-5 - 25°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, German, English, Spanish, French, Italian, Japanese
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
50 W
Power consumption (standby) *
2 W
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Maximum operating temperature range (T-T)
10 - 40 °C
Packaging content
Quick start guide
Yes
Weight & dimensions
Width (without stand)
381 mm
Depth (without stand)
72 mm
Height (without stand)
353 mm
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
TV tuner integrated
No
Power requirements
90 - 264V
Video Dot Rate
140 MHz