location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L1502 computer monitor 38,1 cm (15") 1024 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1502
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P9617D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160552484 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 20 Sep 2007
Product end of life date
Bullet Points HP L1502 computer monitor 38,1 cm (15") 1024 x 768 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 38,1 cm (15")
  • - 1024 x 768 pixels 16:9
  • - 23 ms 250 cd/m² 400:1
  • - 30 W
Warranty: Standard Statement: Limited three years parts, labor, and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. Consult HP Customer Service for details.
Long product name HP L1502 computer monitor 38,1 cm (15") 1024 x 768 pixels :
The long product name of HP L1502 computer monitor 38,1 cm (15") 1024 x 768 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

highly affordable without compromising features
More>>>
HP L1502 computer monitor 38,1 cm (15") 1024 x 768 pixels:
The official description of HP L1502 computer monitor 38,1 cm (15") 1024 x 768 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Delivering the perfect image display to every business environment.

CRT and TFT monitors designed to deliver picture perfection to the most demanding of users. HP works closely with many component and monitor suppliers to ensure every model meets user needs for image brightness, contrast, focus, purity, convergence and geometry. All HP Business monitors are compliant with the main environmental standards, such as MPR-II, TCO '99 and Energy Star.

Basic product features at the most competitive price for mainstream corporate use.

Business-ready 15-inch flat panel monitor at a competitive price

highly affordable without compromising features

Competitively priced, 15-inch flat panel monitor that is ideal CRT replacement, suited to small and medium business, government and corporate customers.

The HP Flat Panel Monitor L1502 is a competitively priced, business-ready

15-inch flat panel monitor that is the ideal CRT replacement for large corporate customers, growing businesses, and the government sector.

Short summary description HP L1502 computer monitor 38,1 cm (15") 1024 x 768 pixels:
This short summary of the HP L1502 computer monitor 38,1 cm (15") 1024 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

HP L1502, 38,1 cm (15"), 1024 x 768 pixels, 23 ms

Long summary description HP L1502 computer monitor 38,1 cm (15") 1024 x 768 pixels:
This is an auto-generated long summary of HP L1502 computer monitor 38,1 cm (15") 1024 x 768 pixels based on the first three specs of the first five spec groups.

HP L1502. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels, Response time: 23 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 130°, Viewing angle, vertical: 100°. VESA mounting

Display
Display diagonal *
38,1 cm (15")
Display resolution *
1024 x 768 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
23 ms
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
130°
Viewing angle, vertical
100°
Display number of colours *
16.78 million colours
Pixel pitch
0,297 x 0,297 mm
Digital horizontal frequency
30 - 61 kHz
Digital vertical frequency
56 - 76 Hz
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Country of origin
China
Certification
VDT, MPR-II, CISPR, VCCI, C-UL, CSA, ACA, TUV/GS, BSMI, CCC, MIC, NOM, FCC, TCO, UL
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
75 x 75 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-5 - 30°
Ergonomics
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
30 W
Power consumption (standby) *
2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Quick start guide
Yes
Weight & dimensions
Width (without stand)
307 mm
Depth (without stand)
62 mm
Height (without stand)
345 mm
Weight (without stand)
4,15 kg
Packaging data
Package weight
6,1 kg
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
TV tuner integrated
No
Package dimensions (WxDxH)
125 x 404 x 417 mm
Display video input type connector
Attached 15 pin D-sub mini connector
Video Dot Rate
80 MHz
Integrated clock
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 01:29:14
Uk has collected 1 expert review for HP L1502 computer monitor 38.1 cm (15") 1024 x 768 pixels and the rating is 72 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
72%
Brand Image Product code Product Stock Price from
V7 Videoseven H17PS 17 '' computer monitor 43,2 cm (17") 1280 x 1024 pixels Black V7 Videoseven H17PS 17 '' computer monitor 43,2 cm (17") 1280 x 1024 pixels Black
(show image)
H17PS Videoseven H17PS 17 '' 0.00
(excl. VAT)
0 (incl. VAT)