HP logo

HP P6N25AA laptop case 43,9 cm (17.3") Messenger case Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
251848
Info modified on:
14 Jun 2024, 19:16:52
End of life date:
07 May 2018
Warranty:
One-year limited warranty. Additional support is available 24 hours a day, seven days a week by phone as well as online support forums.
Long product name HP P6N25AA laptop case 43,9 cm (17.3") Messenger case Black:

17.3 Leather Black Top Load

HP P6N25AA laptop case 43,9 cm (17.3") Messenger case Black:

Protect your bag’s contents while you’re mobile with the HP Exec 17.3 Black Leather Top Load1,2, which has a lockable, double-teeth zippered notebook compartment, secure RFID pocket for your ID, and a discrete pocket for the optional HP TrackR Device.3

Seriously secure

Arm yourself against electronic pick-pocketing with the RFID-shielded pocket. Deter tampering and access to your notebook with the lockable double-teeth zipper.

Never lose your bag again

Keep track of your bag and belongings with the optional HP TrackR Device3, which fits neatly into a discrete pocket and enables device tracking from your phone through a Bluetooth® connection.

Pack it all in

Carry your notebook up to 17.3” diagonal2, tablet, phone, papers, and more with a padded compartment and plenty of pockets. The top zip closure and exterior pocket give you easy access to the items you use most.

Comfort is key

Throw the bag across your chest to keep your hands free, or carry by hand with the double handles. Commuting and traveling are easier than ever with a luggage pass-through that fits over the handle of most rolling suitcases.

Short summary description HP P6N25AA laptop case 43,9 cm (17.3") Messenger case Black:

HP P6N25AA, Messenger case, 43,9 cm (17.3"), 1,36 kg

Long summary description HP P6N25AA laptop case 43,9 cm (17.3") Messenger case Black:

HP P6N25AA. Case type: Messenger case, Maximum screen size: 43,9 cm (17.3"). Weight: 1,36 kg. Surface coloration: Monochromatic

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.