location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 771A 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
771A 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P2V48A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781519720 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2023 08:34:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 771A 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get big savings on the printhead and simplify cartridge ordering—stock up on Original HP ink cartridges.
  • - Affordable HP 771 value packs feature a replacement printhead and two 775-ml Original HP ink cartridges.
  • - Work uninterrupted—Original HP inks and printheads are designed together for optimal results.
  • - Help reduce your total cost of ownership with affordable value packs offering 50% savings on the printhead.[2]
  • - Get consistent results across a wide range of applications from line drawings to photo-quality POP displays.
  • - Original HP Vivid Photo Inks are optimized with your printer/printheads for high image quality at high speed.
  • - Impress your customers with quick responsiveness—handling these durable prints won't slow you down.
  • - A smart investment—get full HP DesignJet printer warranty protection using Original HP Vivid Photo Inks.
  • - Help reduce total cost of printer ownership, downtime—Original HP inks designed to maximize printhead life.[2]
Long product name HP 771A 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead :
The long product name of HP 771A 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

771A 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead
More>>>
HP 771A 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead:
The official description of HP 771A 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for HP DesignJet graphics printer owners who want to maintain cost per copy and gain peace of mind.
Stay ready to respond quickly to customers—and gain cost savings. HP 771 value packs feature a printhead at 50% savings[1], and two 775-ml HP ink cartridges with Original HP Vivid Photo Inks. Rely on HP supplies for optimal results.

Short summary description HP 771A 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead:
This short summary of the HP 771A 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead data-sheet is auto-generated and uses the product title and the first six key specs.

HP 771A 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead, Standard Yield, Magenta, Yellow, Pigment-based ink, 775 ml, 3 pc(s), Multi pack

Long summary description HP 771A 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead:
This is an auto-generated long summary of HP 771A 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead based on the first three specs of the first five spec groups.

HP 771A 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Supply type: Multi pack, Colour ink volume: 775 ml, Printing colours: Magenta, Yellow, Quantity per pack: 3 pc(s)

Always ready—50% printhead savings[1], ink on-hand

Respond quickly, save cost, resources. With affordable HP 771 value packs, get 50% savings on the printhead[1], stock up with two 775-ml ink cartridges, and work uninterrupted with HP supplies designed to provide optimal results.

Rely on HP DesignJet quality to deliver on time

HP printing supplies are designed to help you handle the pressure to respond quickly and deliver on time. Rely on consistent image quality—with sharp lines, photo-quality images, and durable prints—across a wide range of applications, at high speed.

Maintain full HP printer warranty protection

Original HP printing supplies deliver the HP DesignJet quality, reliability you expect—and full HP printer warranty protection. Value packs include Original HP Vivid Photo Inks that maximize printhead life to help reduce total cost of ownership.[2]

Features
Colour ink type
Pigment-based ink
Compatibility *
HP DesignJet Z6200 Photo, Z6600, Z6800 Photo
Quantity per pack *
3 pc(s)
Colour ink cartridges quantity
2
Colour ink volume
775 ml
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
Country of origin
Singapore
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width
277 mm
Depth
235 mm
Height
89 mm
Weight
990 g
Package width
277 mm
Package depth
235 mm
Weight & dimensions
Package height
89 mm
Package weight
2,34 kg
Package type
Box
Logistics data
Pallet width
101,6 cm
Pallet length
121,9 cm
Pallet height
171,7 cm
Quantity per pallet
216 pc(s)
Number of cartons per pallet
72 pc(s)
Number of layers per pallet
6 pc(s)
Number of cartons per pallet layer
12 pc(s)
Pallet weight
551,5 g
Master (outer) case width
308 mm
Master (outer) case length
289 mm
Master (outer) case height
248 mm
Quantity per master (outer) case
3 pc(s)
Master (outer) case weight
7,41 g
Master (outer) case gross weight (imperial)
7,41 kg (16.3 lbs)
Other features
Pallet dimensions (W x D x H)
1016 x 1219 x 1717 mm
Pallet dimensions (W x D x H) (imperial)
1016 x 1218,9 x 1717 mm (40 x 48 x 67.6")
Pallet weight (imperial)
551,5 kg (1215.8 lbs)
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP 771A 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead:
Disclaimer

[1] Percent savings for the group of products in the value pack driven by printhead cost savings. Overall value pack savings vary by region and bundled supplies value. [2] Overall total cost of ownership reduced with value pack printhead cost savings. Maximized printhead life based on June, 2013 internal HP testing of Original HP DesignJet inks vs. non-HP inks for HP DesignJet Z-series printers demonstrating fewer printhead replacements using Original HP inks (detailed test reports available upon request).