location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LD4200 Digital signage flat panel 106,7 cm (42") 500 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LD4200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NH322AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420598480 show
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
Bullet Points HP LD4200 Digital signage flat panel 106,7 cm (42") 500 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 106,7 cm (42") 1920 x 1080 pixels 500 cd/m²
  • - 9 ms
Long product name HP LD4200 Digital signage flat panel 106,7 cm (42") 500 cd/m² Full HD Black :
The long product name of HP LD4200 Digital signage flat panel 106,7 cm (42") 500 cd/m² Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

New 22425HU
More>>>
Short summary description HP LD4200 Digital signage flat panel 106,7 cm (42") 500 cd/m² Full HD Black:
This short summary of the HP LD4200 Digital signage flat panel 106,7 cm (42") 500 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP LD4200, Digital signage flat panel, 106,7 cm (42"), 1920 x 1080 pixels

Long summary description HP LD4200 Digital signage flat panel 106,7 cm (42") 500 cd/m² Full HD Black:
This is an auto-generated long summary of HP LD4200 Digital signage flat panel 106,7 cm (42") 500 cd/m² Full HD Black based on the first three specs of the first five spec groups.

HP LD4200. Product design: Digital signage flat panel. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Product colour: Black

Display
Display diagonal *
106,7 cm (42")
Display resolution *
1920 x 1080 pixels
Display brightness *
500 cd/m²
HD type *
Full HD
Response time
9 ms
Contrast ratio (typical)
1000:1
Contrast ratio (dynamic)
3000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,4845 x 0,4845 mm
Supported graphics resolutions
720 x 400, 832 x 624, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1360 x 768 (WXGA), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Ports & interfaces
HDMI ports quantity *
1
Composite video in
1
Component video (YPbPr/YCbCr) in
2
Audio
Built-in speaker(s) *
No
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
VESA mounting interfaces
600 x 400 mm
Performance
TV tuner integrated
No
On Screen Display (OSD)
Yes
HDCP
No
Power
Power consumption (typical) *
240 W
Power consumption (standby) *
4 W
Power consumption (off)
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
No
Weight & dimensions
Width
995,6 mm
Depth
113,9 mm
Height
587,6 mm
Weight
21,2 kg
Width (with stand)
995,6 mm
Depth (with stand)
293 mm
Height (with stand)
676 mm
Weight (with stand)
24,5 kg
Packaging data
Package width
1120 mm
Package depth
285 mm
Package height
660 mm
Package weight
25,2 kg
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 4570 m
Certificates
Certification
RoHS, WEEE
Other features
Manual
Yes
Quick start guide
Yes
3D
No
Aspect ratio
16:9
Cable lock slot
No
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 76 Hz
Display
LCD
Power LED
Yes
S-Video inputs quantity
1
Separate H/V sync
Yes
Stand-by LED
Yes
Built-in camera
No
Plug and Play
Yes