location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Tablet 10 EE G1 Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro Tablet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10 EE G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N4L89PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184108259 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 12:27:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Nov 2015
Product end of life date
Bullet Points HP Pro Tablet 10 EE G1 Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Grey
  • - 25,6 cm (10.1") 1280 x 800 pixels IPS
  • - Intel Atom® Z3735F 1,33 GHz
  • - 32 GB Flash Card reader integrated
  • - Single camera Front camera
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 28,5 Wh 9,5 h
  • - Windows 8.1 32-bit
Warranty: 1-year limited warranty. 1-year limited warranty on primary battery. Optional HP Care Packs available, sold separately
Long product name HP Pro Tablet 10 EE G1 Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Grey :
The long product name of HP Pro Tablet 10 EE G1 Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom Z3735F (1.33GHz, 2MB), 10.1" Touch WXGA IPS (1280 x 800), 2GB DDR3, 32GB eMMC, Intel HD Graphics, Dual-cam, Wi-Fi 802.11a/b/g/n, Bluetooth, microSD, microUSB, microHDMI, Windows 8.1
More>>>
HP Pro Tablet 10 EE G1 Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Grey:
The official description of HP Pro Tablet 10 EE G1 Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enable 1:1 learning and personalized instruction with a Windows® tablet designed to foster learning and toughened for the school day. The affordable HP Pro Tablet 10 EE includes learning tools and flexible connectivity to expand education beyond the walls of the classroom, plus professional support and services to help educators confidently incorporate new IT.

Windows 8.1 Pro or other operating systems available

Built for schools
- Deploy a tablet built for the rigors of the classroom, with a quad-core Intel® processor,1 25,4 cm (10") diagonal HD touch anti-glare display, and natural handwriting experience (with optional stylus), at a price that makes 1:1 learning affordable.

Designed for learning
- Enjoy out-of-the-box productivity with new HP School Pack2 tools and content that support educational innovation, including HP Classroom Manager, which allows teachers to control the classroom, manage class PCs, and communicate with students.

Optimized for mobility
- Use ultra-reliable, enterprise-class dual band wireless and optional 3G WWAN connectivity to learn and collaborate with students, parents and other classrooms. Long battery life delivers dependable productivity during the school day.

Measure outcomes, not devices
- Improve student achievement through HP Services for Schools, a portfolio that gives educators and administrators the skills to maximize outcomes. Help instructors effectively use technology with HP Professional Development online workshops.

Featuring

Tough enough to last until the final bell
- Get a classroom-ready tablet that is designed to undergo IP52 testing for dust and moisture6 and HP’s Total Test Process for drops.

Extend creative learning experiences
- Select options5 designed for education like a stylus, portable keyboard base, slipcase, and charging cart.

Collaborate and produce on one device
- Enable project-based learning with high-resolution front and rear cameras.

Show off your projects in style
- Present and collaborate with micro-HDMI and wireless WiDi or Miracast connections.

Do more wirelessly
- Print from virtually anywhere with HP ePrint and share your WWAN with HP Wireless Hotspot.

Avoid testing issues with flexible input choices
- Use the optional HP Pro 10 EE G1 Keyboard Base in the classroom or Bluetooth® at home.

The power of Windows®
- Engage today’s learners and allow them to create and produce engaging projects with an intuitive Windows® interface.

One Office for everything
- Buy Office to give your students, faculty, and administrators reliable document collaboration, shared calendars, and more.

Simple integration for the new kid on the block
- Enjoy IT that works with your current environment and includes essential data security.

Cloud-based IT management made simple
- Manage data, security, and devices from the cloud with HP Touchpoint Manager.

Protect against accidents
- Cover spills, drops, falls, and more with optional HP Accidental Damage Protection.

A trusted brand
- Invest confidently with HP’s world-class one-year limited warranty and reliable 12-month managed lifecycle transitions.

Short summary description HP Pro Tablet 10 EE G1 Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Grey:
This short summary of the HP Pro Tablet 10 EE G1 Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro Tablet 10 EE G1, 25,6 cm (10.1"), 1280 x 800 pixels, 32 GB, 2 GB, Windows 8.1, Grey

Long summary description HP Pro Tablet 10 EE G1 Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Grey:
This is an auto-generated long summary of HP Pro Tablet 10 EE G1 Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Grey based on the first three specs of the first five spec groups.

HP Pro Tablet 10 EE G1. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,33 GHz, Processor family: Intel Atom®, Processor model: Z3735F. Internal memory: 2 GB. Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 850 g. Operating system installed: Windows 8.1. Product colour: Grey

Display
Display diagonal *
25,6 cm (10.1")
Display resolution *
1280 x 800 pixels
LED backlight
Yes
Panel type
IPS
Display brightness
350 cd/m²
Touch technology
Multi-touch
Touchscreen type
Capacitive
Native aspect ratio
16:10
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
Z3735F
Processor cores
4
Processor threads
4
Processor boost frequency
1,83 GHz
Processor frequency *
1,33 GHz
Processor cache
2 MB
Processor cache type
L2
Conflict-Free processor
Yes
Graphics & IMC lithography
22 nm
Processor code
SR1UB
Processor codename
Bay Trail
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor package size
17 x 17 mm
Processor series
Intel Atom Z3700 Series
Scenario Design Power (SDP)
2,2 W
Stepping
C0
Memory
Internal memory *
2 GB
Internal memory type
DDR3L-SDRAM
Maximum internal memory
2 GB
Storage
Internal storage capacity *
32 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Maximum memory card size
128 GB
Storage media *
Flash
Graphics
Graphics card family
Intel
Graphics card
HD Graphics
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
1
Audio system
DTS Sound+
Camera
Rear camera
Yes
Rear camera type *
Single camera
Auto focus
Yes
Video recording
Yes
Front camera *
Yes
Network
Bluetooth
Yes
Bluetooth version
4.0
Bluetooth Low Energy (BLE)
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Wi-Fi data rate (max)
54 Mbit/s
Near Field Communication (NFC)
No
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Mobile High-Definition Link (MHL)
No
Micro HDMI ports quantity
1
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
Yes
DC-in jack
Yes
Phone features
Video call
Yes
Messaging
Instant messaging (IM)
Yes
E-mail
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Grey
International Protection (IP) code
IP52
Performance
GPS (satellite)
No
Accelerometer
Yes
Orientation sensor
Yes
Electronic compass
Yes
Trusted Platform Module (TPM)
Yes
Position location *
No
Performance
Country of origin
China
Software
Platform *
Windows
Operating system architecture
32-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Smart Connect Technology
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Intel® Quick Sync Video Technology
No
Enhanced Intel SpeedStep Technology
No
Intel® RealSense Technology
No
Intel RealSense Snapshot
No
Intel RealSense 3D Camera
No
Embedded options available
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
28,5 Wh
Number of battery cells
2
Battery life (max)
9,5 h
Power
AC adapter power
18 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
12 V
AC adapter output current
1,5 A
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
280 mm
Depth
182 mm
Height
14,4 mm
Weight
850 g
Packaging content
Keyboard included
No
AC adapter included
Yes
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Certificates
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 65 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Operating vibration
1,043 G
Non-operating vibration
3,5 G
Operating shock
40 G
Non-operating shock
240 G
Other features
Processor socket
BGA 592
64-bit computing
Yes
Power auto-sensing
Yes
Miracast
Yes
Intel® Virtualization Technology (Intel® VT)
VT-x
Processor ARK ID
80274
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:31:51
Uk has collected 8 expert reviews for HP Pro Tablet 10 EE G1 Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Grey and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techradar.com
Updated:
2016-11-14 20:31:51
HP recently unveiled its newest fleet of enterprise tablets and convertibles. Leading the pack was the HP Pro Slate 12 ($529, £349, or AUS$646), a large format tablet that can turn physical pen-to-paper drawings into digital files.The Pro Slate 12 fits ni...
Good Durability, Price...
Bad Lightbleed, Bulk, Poor cameras...
Bottom line If you're an educator or a parent, this device might pique your interest. Otherwise, look elsewhere...
0%
techradar.com/au/
Updated:
2016-11-14 20:31:51
HP recently unveiled its newest fleet of enterprise tablets and convertibles. Leading the pack was the HP Pro Slate 12 ($529, £349, or AUS$646), a large format tablet that can turn physical pen-to-paper drawings into digital files.The Pro Slate 12 fits...
Good Durability, Price...
Bad Lightbleed, Bulk, Poor cameras...
Bottom line If you're an educator or a parent, this device might pique your interest. Otherwise, look elsewhere.
0%