HP logo

HP GT52 Original

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16634
Info modified on:
22 Oct 2024, 07:51:55
Short summary description HP GT52 Original:

HP GT52, Yellow, HP, HP DeskJet GT, 1 pc(s), 47 mm, 47 mm

Long summary description HP GT52 Original:

HP GT52. Printing colours: Yellow, Brand compatibility: HP, Compatibility: HP DeskJet GT. Quantity per pack: 1 pc(s), Package width: 47 mm, Package depth: 47 mm. Master (outer) case weight: 2,89 g, Quantity per pallet: 2688 pc(s), Pallet weight: 358,3 g

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.